- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Rohs Code
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51732-050LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51732-050LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51915-311LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.5 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-311LF | 51915 | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | Active | 5.74 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 3 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | MALE | - | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | TIN OVER NICKEL | - | - | - | - | S0P3 | 0.135 inch | - | ||
![]() 59323-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59321-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59398-102 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52062-302 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | - | - | 0.472 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 52062-302 | 52062 | RIGHT ANGLE | ONE | 5 | 105 °C | -55 °C | - | Obsolete | 5.64 | - | e0 | - | EAR99 | BOARD CONNECTOR | 6 GROUND SHIELD CONTACTS IN 1 ROW ALSO AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | unknown | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.583 inch | FEMALE | 94V-0 | 0.939 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | TIN LEAD (591) OVER NICKEL (51) | RECTANGULAR | .556 N | .199882 N | 0.079 inch | - | 0.106 inch | - | ||
![]() 51915-126 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 2.95 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-126 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | - | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.865 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | S24P8 | 0.154 inch | - | ||
![]() 51750-047 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 2.25 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-047 | 51750 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL | - | .973 N | .1668 N | - | S24P4 | 0.135 inch | 30u inch | ||
![]() 51940-204 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 3.5 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-204 | 51940 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.64 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 35 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .9452 N | .1668 N | - | S24P11 | 0.135 inch | - | ||
![]() 51939-183 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51939-159 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51750-075 FCI | In Stock | - | - | - | BOARD | GUIDE PIN | - | LOCKING | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-075 | 51750 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | S24P6 | 0.135 inch | - | ||
![]() 51915-048 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 2.025 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-048 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.74 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 10.16 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.448 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | S12P5 | 0.135 inch | 30u inch | ||
![]() 51940-199 FCI | In Stock | - | - | - | BOARD | - | - | - | 3.35 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-199 | 51940 | STRAIGHT | ONE | 1 | 105 °C | -55 °C | - | Obsolete | 5.64 | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 7.62 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | S0P9 | 0.388 inch | - | ||
![]() 51866-029 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 5.85 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51866-029 | 51866 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.68 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.865 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | 0.154 inch | 30u inch | ||
![]() 51915-090 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 2.9 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-090 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.64 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 27 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | 0.135 inch | 30u inch | ||
![]() 51939-152 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 4.025 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-152 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.4 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | S52P8 | 0.135 inch | - | ||
![]() 51939-261 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 3.699 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-261 | 51939 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.44 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | S24P12 | 0.135 inch | - | ||
![]() 51750-105 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 2.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-105 | 51750-105 | STRAIGHT | ONE | 4 | 85 °C | -55 °C | - | Obsolete | 5.76 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | S16P6 | 0.135 inch | - | ||
![]() 51940-081 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-081 | 51940 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | S24P7 | 0.135 inch | 30u inch |