- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Termination Type
- Contact Gender
- Rohs Code
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51940-280LF FCI | In Stock | - | - | 5 Weeks | BOARD | GUIDE PIN | - | LOCKING | 4.6 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-280LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 37 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S24P13 | 0.135 inch | ||
![]() 51731-023LF FCI | 396 | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51731-023LF | 51731 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.04 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 46 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51771-013LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51771-013LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S20P4 | 0.135 inch | ||
![]() 51939-023LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.025 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-023LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .17792 N | - | S24P7 | 0.135 inch | ||
![]() 51625-XX002 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 4.35 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51625-XX002 | 51625 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Obsolete | 5.67 | No | e4 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 35 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 200 Cycles | GOLD (30) OVER NICKEL | .973 N | .17792 N | - | S24P11 | 0.135 inch | ||
![]() 51940-332LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 3.675 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-332LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S24P12 | 0.135 inch | ||
![]() 51963-018LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51963-018LF | - | STRAIGHT | ONE | 1 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 6.35 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | BLADE PIN-SKT | 20 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | 7.1168 N | 2.224 N | BLACK | S0P4 | 0.165 inch | ||
![]() 51940-096LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.7 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-096LF | 51940 | STRAIGHT | ONE | - | 105 °C | -55 °C | - | Active | 5.75 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51940-251LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .125-.137 | - | 4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-251LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.501 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | - | 0.135 inch | ||
![]() 51710-034LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51710-034LF | 51710-034 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | PLUG | PRESS FIT | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S36P4 | 0.135 inch | ||
![]() 51940-301LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-301LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S32P10 | 0.135 inch | ||
![]() 51939-258LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.75 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-258LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .17792 N | - | S8P4 | 0.135 inch | ||
![]() 51927-007LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51927-007LF | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S24P2 | - | ||
![]() 51750-080LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 3.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-080LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51752-033LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51752-033LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | - | 0.135 inch | ||
![]() 51939-576LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-576LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.42 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51939-409LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.65 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-409LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S16P2 | 0.135 inch | ||
![]() 51535-XX001 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 51535-XX001 | 51535 | RIGHT ANGLE | - | 4 | - | - | - | Transferred | 5.45 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | YES | - | 28 | 2.54 mm | unknown | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | ||
![]() 51939-424LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.85 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-424LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 8 | - | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S4P4 | 0.135 inch | ||
![]() 51963-031LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | - | 3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51963-031LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.66 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | BLACK | S24P6 | 0.165 inch |