- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Termination Type
- Contact Gender
- Rohs Code
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51939-090LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.9 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-090LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.43 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S40P6 | 0.135 inch | ||
![]() 51939-331LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-331LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S24P6 | 0.135 inch | ||
![]() 51771-019LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51771-019LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P6 | 0.135 inch | ||
![]() 51939-261LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.699 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-261LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S24P12 | 0.135 inch | ||
![]() 51940-366LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 1.425 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-366LF | - | STRAIGHT | ONE | 1 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 7.62 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | BLADE PIN-SKT | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | 6.95 N | 2.224 N | - | S0P2 | 0.135 inch | ||
![]() 51939-189LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51915-272LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.85 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-272LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 11 | - | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51952-142LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.575 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51952-142LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 2.39 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.164 inch | ||
![]() 51710-043LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.45 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51710-043LF | 51710-043 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | PLUG | PRESS FIT | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51750-084LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-084LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S24P6 | 0.135 inch | ||
![]() 51939-375LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.674 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-375LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.65 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S24P12 | 0.135 inch | ||
![]() 51939-342LF FCI | In Stock | - | - | 4 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-342LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .17792 N | - | S20P4 | 0.135 inch | ||
![]() 51770-026LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51770-026LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S16P2 | 0.135 inch | ||
![]() 51750-075LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-075LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P6 | 0.135 inch | ||
![]() 51952-091LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 6.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51952-091LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | - | 0.165 inch | ||
![]() 51963-054LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .120- .126 | - | 4.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51963-054LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | BLACK | - | 0.165 inch | ||
![]() 51939-456LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 2.85 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-456LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .17792 N | - | S24P6 | 0.135 inch | ||
![]() 51866-041LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51866-041LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S12P4 | 0.154 inch | ||
![]() 51731-071LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51731-071LF | 51731-071 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 138 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | S136P2 | 0.135 inch | ||
![]() 51915-228LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.57 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-228LF | - | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | - | 0.135 inch |