- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Termination Type
- Contact Gender
- Rohs Code
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .125-.137 | LOCKING | 3.65 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51762-11002000ABLF | 51762 | RIGHT ANGLE | ONE | - | 105 °C | -20 °C | - | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .17792 N | - | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 7.75 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-11008410ABLF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.36 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 104 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10300403AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | S4P6 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10401204AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | S12P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.45 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10101201ABLF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.36 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S12P2 | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10000404ABLF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S4P4 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 3.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51967-10010800CCLF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 108 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | 1000VDC V | 2.54 mm | 200 Cycles | Tin (Sn) | RECTANGULAR | .973 N | .17792 N | 0.1 inch | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 1.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10000802AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | S8P2 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002006AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 86 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S20P6 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.35 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10100801AALF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.36 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S8P2 | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10401604ACLF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10001608ABLF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S16P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.55 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-11001600AALF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.75 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-11002400AALF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | SOLDER | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 1.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51743-10500000AALF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 6.35 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | BLADE PIN-SKT | 0.7 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | 7.1168 N | 2.224 N | - | S0P5 | 0.135 inch | 78u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10200802AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 5 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 51702-11106400CCLF | 51702 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.37 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 75 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 1 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .1668 N | - | - | 0.165 inch | - |