- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Termination Type
- Contact Gender
- Rohs Code
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51730-175LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-175LF | 51730-175 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | - | - | S16P6 | 0.135 inch | - | ||
![]() 51939-533LF FCI | In Stock | - | - | 5 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.58 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-533LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.04 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51730-139LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-139LF | 51730 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEADFREE | Active | 5.43 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 45 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51915-064LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 2.5 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-064LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.448 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P6 | 0.135 inch | - | ||
![]() 51939-455LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-455LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 37 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S24P13 | 0.135 inch | - | ||
![]() 51955-001LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51955-001LF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 37 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT/SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 51915-078LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.05 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-078LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 2.15 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 27 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | - | - | - | 0.135 inch | - | ||
![]() 51940-160LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-160LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S12P8 | 0.135 inch | - | ||
![]() 51940-442LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51866-007LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 1.925 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51866-007LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.865 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P2 | 0.154 inch | 30u inch | ||
![]() 51939-234LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 4.223 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-234LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.43 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S16P12 | 0.135 inch | - | ||
![]() 51952-186LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51952-186LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S8P4 | 0.165 inch | - | ||
![]() 51752-029LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51752-029LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S40P8 | 0.135 inch | - | ||
![]() 51939-140LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE SLOT | HOLE .138-.163 | LOCKING | 3.575 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-140LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51915-016LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-016LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.3 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 25 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 10000000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | BLACK | - | 0.135 inch | - | ||
![]() 51915-401LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 1.85 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-401LF | 51915 | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | Active | 1.82 | Yes | - | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | 15 | - | compliant | UL | COMMERCIAL | 0.47 inch | MALE | - | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | S12P3 | 0.135 inch | - | ||
![]() 51939-578LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.99 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-578LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS : 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51939-323LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.9 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-323LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .17792 N | - | S16P9 | 0.135 inch | - | ||
![]() 51939-126LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.99 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-126LF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 7.62 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | - | - | - | S0P3 | 0.135 inch | - | ||
![]() 51927-009LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51927-009LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 25 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S16P9 | - | - |