- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number of Outputs | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Efficiency | UL Flammability Code | Output Voltage | Output Type | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Output Configuration | Output Current | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Min Input Voltage | Insulator Color | Max Input Voltage | Synchronous Rectifier | Min Output Voltage | Contact Arrangement | Terminal Length | Height | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51750-106LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-106LF | - | STRAIGHT | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | 5.47 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | - | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 94V-0 | - | - | 0.5 inch | - | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | - | - | - | - | - | S24P6 | 0.135 inch | - | - | - | ||
![]() 51730-033LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | HOLE .138-.163 | - | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-033LF | 51730 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.44 | - | Yes | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | - | COMMERCIAL | - | - | 0.574 inch | MALE | - | 94V-0 | - | - | 0.93 inch | - | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | - | S24P6 | 0.135 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | 6.15 inch | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50000-5054ELF | - | RIGHT ANGLE | ONE | 3 | - | - | LEAD FREE | Obsolete | 5.84 | - | Yes | - | 150 V | 0.1 % | e3 | Yes | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 208 Ω | 155 °C | -55 °C | Thin Film | - | 8536.69.40.40 | Headers and Edge Type Connectors | 500 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2.54 mm | compliant | UL | - | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | - | 94V-0 | - | - | 0.72 inch | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | 2.54 mm | - | TIN | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | 0.125 inch | 650 µm | 30u inch | - | ||
![]() 50645-1030E FCI | In Stock | - | - | - | Surface Mount | BOARD | 8 | 6.010099 mg | - | HOLE .099-.111 | - | 1.75 inch | GOLD (30) | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50645-1030E | 50645 | RIGHT ANGLE | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.81 | Compliant | No | 2 MHz | - | - | e0 | No | EAR99 | - | BOARD CONNECTOR | - | 85 °C | -25 °C | - | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 2.54 mm | compliant | UL, CSA | 1 | COMMERCIAL | 3 | RECTANGULAR | 0.336 inch | FEMALE | 94 % | 94V-0 | 3.3 V | Fixed | 0.72 inch | 5.5 V | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | Positive | 600 mA | 2.54 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.1 inch | 3.6 V | BLACK | 5.5 V | Yes | 3.3 V | - | 0.125 inch | - | 30u inch | No | ||
![]() 50003-1068H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-1068H | - | - | - | - | - | - | - | Obsolete | 5.84 | - | - | - | 150 V | 1 % | - | No | - | 50 ppm/°C | BOARD CONNECTOR | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 50003-1080E FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-1080E | - | - | - | - | - | - | - | Obsolete | 5.84 | - | - | - | - | - | - | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730-197LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 2.25 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-197LF | 51730 | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | Active | 5.75 | - | Yes | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | YES | - | 28 | - | compliant | UL | - | COMMERCIAL | - | - | 0.574 inch | MALE | - | - | - | - | 0.93 inch | - | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | - | S24P4 | 0.135 inch | - | - | - | ||
![]() 51915-373LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 2.05 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-373LF | 51915 | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | Active | 5.44 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | YES | - | 23 | - | compliant | UL | - | COMMERCIAL | - | - | 0.47 inch | MALE | - | - | - | - | 0.82 inch | - | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | - | - | 0.135 inch | - | - | - | ||
![]() 50009-1084C FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | 2.85 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1084C | - | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.9 | - | No | - | - | - | e4 | No | EAR99 | - | BOARD CONNECTOR | - | - | - | - | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 336 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 94V-0 | - | - | 0.462 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | - | - | 2.54 mm | - | Gold (Au) | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | 0.533 inch | - | 30u inch | - | ||
![]() 51772-006 FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | HOLE .138-.163 | - | 4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51772-006 | 51772 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.67 | - | No | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 35 | 2.54 mm | compliant | UL | - | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 94V-0 | - | - | 0.82 inch | - | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | - | - | S24P11 | 0.135 inch | - | - | - | ||
![]() 70290-101LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 0.47 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 70290-101LF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | UL, CSA | - | COMMERCIAL | - | - | 0.543 inch | MALE | - | 94V-0 | - | - | 0.626 inch | - | - | RND PIN-SKT | - | - | - | - | SOLDER | - | - | - | - | - | 250 Cycles | - | - | - | - | - | - | NATURAL | - | - | - | S0C1 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 0.831 inch | NOT SPECIFIED | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10104999-C0E-10DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | - | - | GENERAL PURPOSE | 96 | - | compliant | UL | - | COMMERCIAL | - | STAGGERED | 1.398 inch | MALE | - | - | - | - | 0.528 inch | - | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED KEY | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | - | GRAY | - | - | - | - | 0.051 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 0.685 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10113947-G0C-10DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | UL | - | COMMERCIAL | - | STAGGERED | 0.551 inch | MALE | - | 94V-0 | - | - | 0.528 inch | - | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED KEY | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | - | GRAY | - | - | - | - | 0.05 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 0.685 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10113947-E0C-20DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | 8536.69.40.30 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | UL | - | COMMERCIAL | - | STAGGERED | 0.551 inch | MALE | - | 94V-0 | - | - | 0.528 inch | - | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED KEY | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | - | GRAY | - | - | - | - | 0.05 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10104997-V0C-20DLF | 10104997 | - | - | - | - | - | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | FCI | - | Amphenol FCi | 10119130-J0C-30DLF | 10119130 | - | - | - | - | - | - | Active | 5.73 | - | Yes | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD (30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 0.831 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10113949-F0E-10DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | 8536.69.40.30 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | compliant | UL | - | COMMERCIAL | - | STAGGERED | 0.551 inch | MALE | - | 94V-0 | - | - | 0.528 inch | - | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED KEY | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | - | GRAY | - | - | - | - | 0.05 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 0.543 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10114868-Q0J-10DLF | 10114868 | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.43 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | 8536.69.40.30 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | UL | - | COMMERCIAL | - | STAGGERED | 0.551 inch | MALE | - | 94V-0 | - | - | 0.528 inch | - | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED KEY | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | - | GRAY | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10104997-H0C-20DLF | 10104997 | - | - | - | - | - | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 0.831 inch | NOT SPECIFIED | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10104999-D0E-10DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | - | - | GENERAL PURPOSE | 96 | - | compliant | UL | - | COMMERCIAL | - | STAGGERED | 1.398 inch | MALE | - | - | - | - | 0.528 inch | - | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED KEY | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | - | GRAY | - | - | - | - | 0.051 inch | - | - | - |