- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Rohs Code
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63743-1001LF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 63743-1001LF | 63743 | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.46 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | 24 GROUND CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
![]() 63743-9001LF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 63743-9001LF | 63743 | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.65 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | 24 GROUND CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
![]() 63784-1008LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.94 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63784-1008LF | 63784 | STRAIGHT | ONE | 9 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 108 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .556 N | .15012 N | 0.079 inch | NATURAL | ||
![]() 63784-1039LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.94 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63784-1039LF | 63784 | STRAIGHT | ONE | 9 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 108 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .556 N | .15012 N | 0.079 inch | NATURAL | ||
![]() 63743-1006LF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 63743-1006LF | 63743 | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.65 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | 24 GROUND CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
![]() 63784-1026LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.94 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63784-1026LF | 63784 | STRAIGHT | ONE | 9 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 102 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .556 N | .15012 N | 0.079 inch | NATURAL | ||
![]() 63784-1011LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.94 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63784-1011LF | 63784 | STRAIGHT | ONE | 9 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 108 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .556 N | .15012 N | 0.079 inch | NATURAL | ||
![]() 63784-1033LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.94 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63784-1033LF | 63784 | STRAIGHT | ONE | 9 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 102 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .556 N | .15012 N | 0.079 inch | NATURAL | ||
![]() 62400-002LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62576-031LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63741-901LF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 63741-901LF | 63741 | STRAIGHT | - | 8 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN | - | - | - | - | - | ||
![]() 63741-103LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.943 inch | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63741-103LF | 63741 | STRAIGHT | ONE | 8 | 105 °C | -55 °C | LEAD FREE | Active | 5.66 | Yes | e3 | Yes | - | BOARD CONNECTOR | 11 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .5282 N | .14734 N | 0.079 inch | - | ||
![]() 62773-002 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62753-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62770-003 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62863-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63735-101LF FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 63735-101LF | 63735 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.15 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() 62435-101LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62576-021LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63741-101LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.943 inch | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63741-101LF | - | STRAIGHT | ONE | 8 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 11 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | Tin (Sn) | RECTANGULAR | .5282 N | .14734 N | 0.079 inch | - |