- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 1.85 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10200802AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | S8P4 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10102001AALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002408AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 104 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | S24P8 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10702407CCLF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.45 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10001206CALF | 51761 | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | 0.47 inch | MALE | - | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | PRESS FIT | 2500VDC V | 200 Cycles | TIN | .973 N | .17792 N | - | 0.154 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10112801AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 130 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10006403AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 259 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | - | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 4.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10002412ABLF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | S24P12 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10403204AALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10401604AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51741-10002806CCLF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10208002AALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 84 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 2.65 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10106001ABLF | 51760 | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | 5.61 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 62 | - | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | - | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | TIN | .973 N | .17792 N | S60P2 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 4.75 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 51702-11402400AALF | 51702 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.37 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 1 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .1668 N | S24P14 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10002407ABLF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | S24P7 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 3.25 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10502403ABLF | 51760 | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | 5.61 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 32 | - | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | - | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | TIN | .973 N | .17792 N | S24P8 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.84 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51747-11100000C0LF | - | STRAIGHT | ONE | 1 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 6.35 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | BLADE PIN-SKT | - | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | - | 6.95 N | 2.224 N | S0P11 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.45 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51701-10003204CCLF | 51701 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | PRESS FIT | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | S32P4 | 0.165 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 3.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10000810AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | S8P10 | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10300403AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | - | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | S4P6 | 0.135 inch |