- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51940-192LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .125-.137 | LOCKING | 2.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-192LF | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 6.35 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | BLADE PIN-SKT | 0.7 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | 2.224 N | - | S0P8 | 0.135 inch | ||
![]() 51940-348LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | LOCKING | 3.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-348LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P8 | 0.135 inch | ||
![]() 51939-378LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 2.199 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-378LF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 4 | 7.62 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | BLADE PIN-SKT | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .417 N | 2.224 N | - | S0P5 | 0.135 inch | ||
![]() 51939-402LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-402LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S16P8 | 0.135 inch | ||
![]() 51952-081LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .099-.111 | LOCKING | 2.77 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51952-081LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | S28P8 | 0.135 inch | ||
![]() 51710-023LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.3 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51710-023LF | 51710 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | - | .973 N | .17792 N | - | - | 0.165 inch | ||
![]() 51939-376LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.95 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-376LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | - | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S32P10 | 0.135 inch | ||
![]() 51731-023LF FCI | 396 | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51731-023LF | 51731 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.04 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 46 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51940-251LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .125-.137 | - | 4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-251LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.501 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | - | 0.135 inch | ||
![]() 51710-034LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51710-034LF | 51710-034 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | PLUG | PRESS FIT | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S36P4 | 0.135 inch | ||
![]() 51940-301LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-301LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S32P10 | 0.135 inch | ||
![]() 51927-007LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51927-007LF | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S24P2 | - | ||
![]() 51939-424LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 1.85 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-424LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 8 | - | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | PLUG | SOLDER | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | S4P4 | 0.135 inch | ||
![]() 51963-031LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | - | 3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51963-031LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.66 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | BLACK | S24P6 | 0.165 inch | ||
![]() 51939-006LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.825 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-006LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 39 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51731-066LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51731-066LF | 51731-066 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | S24P6 | 0.135 inch | ||
![]() 51915-323LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 4.8 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-323LF | 51915 | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | Active | 5.74 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | 0.47 inch | MALE | - | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | 0.135 inch | ||
![]() 51939-557LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 51939-557LF | - | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() 51940-286LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-286LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P5 | 0.135 inch | ||
![]() 51915-099LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-099LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .1668 N | - | S24P6 | 0.135 inch |