- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Rohs Code
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72394-212 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89099-150LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89099-150LF | 89099 | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 5.64 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN | - | - | - | - | - | - | ||
![]() 85826-311LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 85826-311LF | 85826 | STRAIGHT | - | 4 | - | - | LEAD FREE | Obsolete | 5.75 | - | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88980-002LF FCI | In Stock | - | - | 8 Weeks, 3 Days | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 88980-002LF | - | - | - | - | - | - | - | Active | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84688-902LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 84688-902LF | 84688 | RIGHT ANGLE | - | 5 | - | - | LEAD FREE | Obsolete | 5.64 | - | - | e3 | - | - | BOARD CONNECTOR | - | 6 GROUND SHIELD CONTACTS AVAILABLE IN 1 ROW, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | TIN | - | - | - | - | - | - | ||
![]() 85869-122LF FCI | In Stock | - | - | 11 Weeks | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 85869-122LF | - | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.67 | - | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 43 | 2 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88945-112LF FCI | In Stock | - | - | 18 Weeks | - | BOARD | - | LOCKING | - | 0.47 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 88945-112LF | 88945 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 1.56 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | - | 0.368 inch | FEMALE | 94V-0 | - | 0.832 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | POLARIZED HOUSING | 1000VDC V | 2.0066 mm | - | - | RECTANGULAR | .4448 N | .1946 N | 0.079 inch | - | 0.139 inch | ||
![]() 89009-155LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 3.777 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol ICC | 89009-155LF | 89009 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | LEAD FREE | Active | 5.62 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | - | 1400VAC V | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | ||
![]() 890751112L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85854-1131 FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | PEG | 1.887 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 85854-1131 | 85854 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.42 | - | No | e0 | No | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .139 N | 0.079 inch | - | - | ||
![]() 890741105L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 890081100L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72395-0211 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72512-0011 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10300803AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.66 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 51740-10504004AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.66 | Non-Compliant | Yes | - | - | - | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 49 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | LOCKING | - | 0.349 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10114508-L0J-20DLF | 10114508 | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.43 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | compliant | UL | COMMERCIAL | - | STAGGERED | - | 1.398 inch | MALE | 94V-0 | - | 0.528 inch | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | - | POLARIZED HOUSING | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | GRAY | 0.051 inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | - | - | TIN | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 84817-101028LF | 84817 | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 5.61 | Non-Compliant | Yes | e3 | Yes | - | BOARD CONNECTOR | - | 12 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE, SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | 50 | LOCKING | - | 0.862 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10028436-101LF | 10028436 | RIGHT ANGLE | ONE | 12 | 85 °C | -55 °C | LEAD FREE | Active | 5.63 | Compliant | Yes | e3 | Yes | - | BOARD CONNECTOR | 1 | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | UL | COMMERCIAL | 12 | RECTANGULAR | - | 0.776 inch | MALE | 94V-0 | 15.0876 mm | 1.331 inch | 0.5 A | SQ PIN-SKT | 35 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | POLARIZED HOUSING | 500VAC V | 1.397 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .4448 N | .139 N | 0.055 inch | NATURAL | 0.063 inch | ||
![]() 748171045LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 0.468 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 74817-1045LF | 74817 | STRAIGHT | ONE | 6 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | 6 GROUND CONTASTS IN 1 ROW AVAILABLE; SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | UL | COMMERCIAL | 5 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | - | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .556 N | .14734 N | 0.079 inch | NATURAL | - |