- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Rohs Code
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51927-002 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 3.35 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51927-002 | 51927 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.66 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | ||
![]() 51730-086 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 3.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-086 | 51730 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.64 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | S8P10 | 0.135 inch | 30u inch | ||
![]() 51730-097 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51730-097 | 51730 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .17792 N | - | - | S24P4 | 0.135 inch | - | ||
![]() 51915-043 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 3.7 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-043 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.74 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | - | - | - | BLACK | S24P12 | 0.135 inch | 30u inch | ||
![]() 51427-001 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 2.413 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51427-001 | 51427 | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | 5.65 | No | e3 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | S24P4 | 0.135 inch | - | ||
![]() 51939-097 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 3.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-097 | 51939 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | - | Obsolete | 5.44 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | - | - | 0.495 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10113947-L0C-20DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Obsolete | 8.6 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | UL | COMMERCIAL | - | STAGGERED | - | 0.551 inch | MALE | 94V-0 | 0.528 inch | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | - | PRESS FIT | POLARIZED HOUSING | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | - | GRAY | - | 0.05 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.95 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51701-10003214AALF | 51701 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 46 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002806AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 118 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S28P6 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10001208AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 56 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S12P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 3.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10503205AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | S32P10 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51746-10207200A0LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 74 | 2.54 mm | compliant | - | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) | - | .973 N | .17792 N | - | - | S72P2 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10101601CALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10100801CCLF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.57 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51762-10303200AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 35 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 3.4 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 51702-10704000ACLF | 51702 | STRAIGHT | ONE | - | 105 °C | -55 °C | - | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | 47 | - | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | FEMALE | - | 0.5 inch | 1 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .1668 N | - | - | S40P7 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.45 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10003204AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | S32P4 | 0.135 inch | - | ||
![]() 63784-1027LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | - | 0.94 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 63784-1027LF | 63784 | STRAIGHT | ONE | 9 | 105 °C | -55 °C | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 102 | 2 mm | compliant | UL | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.951 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | - | PRESS FIT | POLARIZED HOUSING | - | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .556 N | .15012 N | 0.079 inch | NATURAL | - | - | - | ||
![]() 63789-102LF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 63789-102LF | - | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 2.23 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 4 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.95 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10401204ABLF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.55 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S12P8 | 0.135 inch | 30u inch |