- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51712-012 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 2.45 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51712-012 | 51712 | STRAIGHT | ONE | 4 | 85 °C | -55 °C | - | Obsolete | 5.66 | No | - | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .17792 N | - | - | S32P4 | 0.135 inch | - | ||
![]() 51771-008 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 2.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51771-008 | 51771 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | - | Obsolete | 5.68 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | S20P4 | 0.135 inch | - | ||
![]() 51915-046 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .138-.163 | - | 3.05 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-046 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.74 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | - | - | - | BLACK | - | 0.135 inch | 30u inch | ||
![]() 51940-109 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-109 | 51940 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | 0.135 inch | - | ||
![]() 51939-106 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 3.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-106 | 51939 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | - | Obsolete | 5.66 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | S24P12 | 0.135 inch | - | ||
![]() 51750-055 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 5.15 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-055 | 51750 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL | - | .973 N | .1668 N | - | - | - | 0.135 inch | 30u inch | ||
![]() 51750-058 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 3.65 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-058 | 51750 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.65 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL | - | .973 N | .1668 N | - | - | S40P8 | 0.135 inch | 30u inch | ||
![]() 51684-001 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 3.05 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51684-001 | 51684 | STRAIGHT | ONE | 4 | - | - | - | Obsolete | 5.68 | No | - | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | TIN/LEAD OVER NICKEL | - | - | - | - | - | - | 0.135 inch | - | ||
![]() 51939-093 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 4.5 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-093 | 51939 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | - | Active | 5.41 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | 0.135 inch | - | ||
![]() 51915-004 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 2.25 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-004 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.64 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | - | - | - | BLACK | - | 0.135 inch | 30u inch | ||
![]() 51940-031 FCI | In Stock | - | - | - | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 3.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-031 | 51940 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.81 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | S24P7 | 0.135 inch | 30u inch | ||
![]() 51915-037 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 2.9 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-037 | 51915 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.64 | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | - | - | - | BLACK | S40P6 | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74978-102011LF | - | STRAIGHT | - | 9 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 108 | 2 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74977-101011LF | - | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.65 | Yes | - | - | - | BOARD CONNECTOR | 12 GROUND CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72387-9021LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | GOLD FLASH (31) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 72387-9021LF | 72387 | - | - | 2 | - | - | LEAD FREE | Active | 5.75 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 72388-0121LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 72388-0121LF | 72388 | - | - | - | - | - | - | Obsolete | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70472-1002LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | - | 2.36 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 70472-1002LF | 70472 | RIGHT ANGLE | ONE | 4 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | - | 0.368 inch | FEMALE | 94V-0 | 0.833 inch | - | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | PRESS FIT | - | POLARIZED HOUSING | - | 2.0066 mm | - | TIN | RECTANGULAR | - | - | 0.079 inch | - | - | 0.139 inch | - | ||
![]() 73983-3001LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | - | 0.468 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 73983-3001LF | 73983 | STRAIGHT | ONE | 6 | 105 °C | -55 °C | LEAD FREE | Active | 5.64 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 12 GROUND CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | UL | COMMERCIAL | 7 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.701 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | - | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .556 N | .14734 N | 0.079 inch | NATURAL | - | - | - | ||
![]() 70299-1100LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | PEG | - | 1.887 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 70299-1100LF | 70299 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.74 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | - | 0.622 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | - | PRESS FIT | - | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .3614 N | .139 N | 0.079 inch | - | - | - | - | ||
![]() 73983-1003LF FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | - | 0.468 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 73983-1003LF | 73983 | STRAIGHT | ONE | 6 | 105 °C | -55 °C | LEAD FREE | Active | 5.64 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 12 GROUND CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | UL | COMMERCIAL | 7 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.701 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | - | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .556 N | .14734 N | 0.079 inch | NATURAL | - | - | - |