- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 4.2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10003211AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 43 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | S32P11 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 2.95 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-10801200ABLF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.53 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S12P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10300403AALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .125-.137 | LOCKING | 3.35 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51762-10802800ABLF | 51762 | RIGHT ANGLE | ONE | - | 105 °C | -20 °C | - | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 36 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .17792 N | - | - | S28P8 | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.45 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51701-10001202CCLF | 51701 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S12P2 | 0.165 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.05 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51968-10009600BBLF | 51968 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 2.27 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 96 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.47 inch | FEMALE | - | 0.82 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VDC V | 2.54 mm | 200 Cycles | TIN | RECTANGULAR | .973 N | .17792 N | 0.1 inch | - | - | 0.09 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10202802AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.05 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10103601AALF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.36 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51742-10602400AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10802408CALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 4.25 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-11202400ABLF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S24P12 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.05 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10601602AALF | 51720 | RIGHT ANGLE | ONE | - | 105 °C | -20 °C | - | Active | 5.66 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 24 | - | compliant | UL | COMMERCIAL | - | - | 0.574 inch | FEMALE | - | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .17792 N | - | - | S16P8 | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10401204CALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 51940-307LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.45 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-307LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | - | S12P2 | 0.135 inch | - | ||
![]() 51939-362LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.6 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-362LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .17792 N | - | - | - | 0.135 inch | - | ||
![]() 51915-191LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | - | 3.675 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-191LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | S24P12 | 0.154 inch | - | ||
![]() 51750-014LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 2.85 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-014LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 52 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | - | S48P4 | 0.135 inch | - | ||
![]() 51772-033LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 51772-033LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50645-1096F FCI | In Stock | - | - | - | BOARD | - | HOLE .099-.111 | - | 3.95 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50645-1096F | 50645 | RIGHT ANGLE | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.81 | No | e0 | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 96 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.336 inch | FEMALE | - | 0.72 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.145 inch | 30u inch | ||
![]() 51710-033LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51710-033LF | 51710-033 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | PLUG | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | S24P4 | 0.135 inch | - |