- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.35 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-11000800ABLF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | S8P10 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 4.84 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51767-11900000C0LF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | BLADE PIN-SKT | 0.7 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | - | 7.1168 N | 2.224 N | S0P19 | 0.154 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 2.55 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10301603ABLF | 51760 | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | 5.33 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 22 | - | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | - | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | TIN | .973 N | .17792 N | S16P6 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 7.75 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-11008410ABLF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.36 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 104 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 51703-11800000CCLF | 51703 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.45 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 6.35 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN (78) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 51703-10300000AALF | 51703 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.64 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 6.35 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (78) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51742-11002400CCLF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 51707-10900000C0LF | 51707 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 6.35 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .125-.137 | LOCKING | 5 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51762-11106400CBLF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 75 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 10000000000 Ω | RECEPTACLE | PRESS FIT | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .973 N | .17792 N | - | 0.154 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | 51764-10200402A0LF | - | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.41 | Yes | e3 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 8 | - | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51741-10003206CCLF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 3.35 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-10802800ABLF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | S28P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10004007ABLF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 167 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | S40P7 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002808AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 120 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | S28P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 2.3 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51701-10001605AALF | 51701 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | SOLDER | 2500VDC V | 200 Cycles | TIN (78) OVER NICKEL (50) | .973 N | .17792 N | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | 2.34 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51727-10900000C0LF | 51727 | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 1.66 | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 6.35 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | BLADE PIN-SKT | 0.7 mΩ | 10000000000 Ω | - | PRESS FIT | - | 200 Cycles | TIN (78) | 7.1168 N | 2.224 N | S0P9 | 0.135 inch | 78u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM1S49TSRB09H9LF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM1L41ADP000H6PLF | HM1 | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.23 | Yes | - | Yes | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | - | - | MALE | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM1L51DDP345H6PLF | - | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | - | - | MALE | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM1S52FER400H6PLF | - | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 2.14 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | - | - | - | FEMALE | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - |