- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Material | Body Material | Shape | Package Cooled | Material Finish | Mounting Option 1 | Base Product Number | Body Length | Case material | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Mfr | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pin length (PCB) | Pin length (receptacle) | Pin Ø | Pin shape | Pins per row | Product Status | Risk Rank | RoHS | Rohs Code | Total number of pins | Voltage-Output 1 | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number of Outputs | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Attachment Method | Height Off Base (Height of Fin) | Dielectric Withstanding Voltage | Thermal Resistance @ Forced Air Flow | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Output Power | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Current - Output 1 | Terminal Type | Nominal Input Voltage | Contact Design | Isolation Voltage | Assembly Item Name | Terminal Gender | Contact Arrangement | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Terminal Length | Diameter | Height | Height Seated (Max) | Length | Width | Plating Thickness | Finish Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75915341LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 4.097 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 75915-341LF | 75915 | - | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 30u inch | - | - | ||
![]() 89891341LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 89891-341LF | 89891 | - | - | - | STRAIGHT | - | - | - | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.64 | Non-Compliant | Yes | - | 5 V | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 82 | 2.54 mm | compliant | - | - | 1 | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | 3 W | - | - | - | - | - | 600 mA | - | 5 V | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (100) | NOT SPECIFIED | - | - | - | - | - | AMPHENOL ICC | - | - | Amphenol ICC | - | 10120578-201LF | 10120578 | - | - | - | RIGHT ANGLE | - | - | - | - | - | 2 | - | - | - | LEAD FREE | Active | - | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | MATTE TIN (118) OVER NICKEL (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | STAINLESS STEEL | - | - | - | - | - | - | - | - | - | - | - | GOLD (8)/GOLD FLASH (2) OVER NICKEL (118) | - | - | - | - | - | - | FCI | - | POLYETHYLENE | Amphenol FCi | - | 10102782-001LF | 10102782 | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | compliant | NICKEL | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | GOLD (8)/GOLD FLASH (2) OVER NICKEL (118) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10114829-10103LF FCI Electronics | In Stock | - | - | 10 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 0.217 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 10114829-10103LF | - | - | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 105 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 1.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 1.25 mm | compliant | - | UL | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.126 inch | MALE | 94V-0 | - | 0.165 inch | 1 A | BLADE PIN-SKT | 20 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | 0.09 inch | - | - | - | - | - | - | - | - | ||
![]() 77311-118-04LF FCI Electronics | 4193 | - | - | 3 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic UL94V-O | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 11.43 x 2.4 x 10.16 mm | Black | FCI | No | - | Amphenol FCi | 77311-118-04LF | 77311-118-04LF | 77311 | +125°C | - | -65°C | - | 1 | 3A | 3A | 1500V | - | - | - | - | - | - | Active | 3.05mm | 5.84mm | 0.62mm | Square | 4 | - | 1.34 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | Dubox / PV / Bergstik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | 11.43mm | 2.4mm | - | - | - | |||
![]() 75654-002 FCI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 75654-002 | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 8.81 | - | No | - | - | 22 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | CONTACT FINISH: TIN/LEAD | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | LOOSE | - | CONTACT | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | ||
![]() 10127819-20211LF FCI Electronics | In Stock | - | - | 9 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 1.701 inch | - | - | SN | BRASS | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | NYLON | Amphenol FCi | - | 10127819-20211LF | - | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | - | 105 °C | -40 °C | - | - | Active | - | - | - | - | - | - | 2.29 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 20 | - | compliant | - | UL | - | COMMERCIAL | - | - | - | 0.386 inch | MALE | - | - | 0.764 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | SOLDER | - | - | - | - | 1500VAC V | - | - | 30 Cycles | Tin (Sn) | - | - | 14.6784 N | - | - | - | NATURAL | - | - | - | - | - | - | - | S0P20 | - | - | - | 0.138 inch | - | - | - | - | - | - | - | - | ||
![]() 75374-002LF FCI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 75374-002LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | HFW14R-2STAE1HLF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | - | - | - | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67996-660 FCI | In Stock | - | - | - | - | BOARD | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | RN732A | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 67996-660 | 67996 | - | KOA Speer Electronics, Inc. | - | STRAIGHT | - | - | - | - | - | 2 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Obsolete | 5.79 | - | No | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | e4 | No | - | 2 | - | EAR99 | ±25ppm/°C | BOARD CONNECTOR | - | 114 Ohms | Thin Film | - | 0.1W, 1/10W | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() BA16E6M FCI | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | - | 5.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | ||
![]() 75915430LF FCI | In Stock | - | - | 11 Weeks, 1 Day | Gold | BOARD | - | - | - | - | - | Aluminium | - | - | - | LOCKING | - | 2.997 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 75915-430LF | 75915 | - | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.63 | Compliant | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | Crimp | EAR99 | - | Circular | - | - | - | Receptacle | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | 18 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 197u inch | - | Yes | ||
![]() 76341343LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | DTS24W15 | 4.22 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 76341-343LF | 76341 | - | TE Connectivity Deutsch Connectors | - | STRAIGHT | - | - | - | - | ONE | 1 | 125 °C | -65 °C | Bag | ROHS COMPLIANT | Active | - | - | - | - | - | Active | 5.63 | - | Yes | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 43 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | 1400VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 30u inch | - | - | ||
![]() 71920446LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 4.597 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 71920-446LF | 71920 | - | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .30024 N | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.122 inch | - | - | - | - | - | 197u inch | - | - | ||
![]() 75915449LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 4.897 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 75915-449LF | 75915 | - | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.43 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 49 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 197u inch | - | - | ||
![]() 89891346LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 4.597 inch | - | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 89891-346LF | 89891 | - | - | - | STRAIGHT | - | - | - | - | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.35 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 92 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | 0.1 inch | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 30u inch | - | - | ||
![]() 76342431LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 3.097 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 76342-431LF | 76342 | - | - | - | STRAIGHT | - | - | - | - | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.43 | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | Yes | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 79u inch | - | - | ||
![]() 76342421LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 2.097 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 76342-421LF | 76342 | - | - | - | STRAIGHT | - | - | - | - | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.43 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 79u inch | - | - | ||
![]() 76342442LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | - | - | - | - | LOCKING | - | 4.197 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 76342-442LF | 76342 | - | - | - | STRAIGHT | - | - | - | - | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.43 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 84 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 79u inch | - | - |