- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10104997-T0C-20B FCI Electronics | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 10104997-T0C-20B | 10104997 | - | - | - | - | - | - | Active | 5.75 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 51401-XX002 FCI Electronics | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 4.95 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51401-XX002 | 51401 | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | 5.65 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 46 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.93 inch | HYBRID | - | - | RECEPTACLE | SOLDER | - | - | TIN LEAD (100) OVER NICKEL | - | 0.135 inch | 30u inch | ||
![]() 10114508-G0J-10B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-G0J-10B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10114508-E0J-20B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-E0J-20B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10114508-D0J-10B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-D0J-10B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10104997-W0C-20B FCI Electronics | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 10104997-W0C-20B | 10104997 | - | - | - | - | - | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10114508-A0J-10B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-A0J-10B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10113949-U0E-10B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-U0E-10B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | ||
![]() 10113949-T0E-10B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-T0E-10B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | ||
![]() 10114508-V0J-20B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-V0J-20B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10104997-J0C-20B FCI Electronics | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 10104997-J0C-20B | 10104997 | - | - | - | - | - | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10104999-D0E-10B FCI Electronics | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10104999-D0E-10B | - | - | - | - | - | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10113949-W0E-20B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-W0E-20B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | ||
![]() 70437-138LF FCI Electronics | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 70437-138LF | 70437 | STRAIGHT | - | 7 | - | - | LEAD FREE | Obsolete | 5.76 | - | e3 | - | - | BOARD CONNECTOR | 6 GROUND CONTACTS IN 2 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | unknown | - | - | - | MALE | - | - | - | - | - | - | PRESS FIT | - | - | TIN | - | - | - | ||
![]() 51710-003 FCI Electronics | In Stock | - | - | BOARD | LOCKING | - | 3.45 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51710-003 | 51710 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | - | Active | 5.46 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 0.574 inch | MALE | 94V-0 | 0.5 inch | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | 2500VDC V | 200 Cycles | TIN/LEAD OVER NICKEL | .973 N | 0.165 inch | - | ||
![]() 10104997-R0C-20B FCI Electronics | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 10104997-R0C-20B | 10104997 | - | - | - | - | - | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | ||
![]() 10113949-V0E-20B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-V0E-20B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | ||
![]() 10113949-R0E-20B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-R0E-20B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | ||
![]() 10113949-S0E-20B FCI Electronics | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-S0E-20B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | ||
![]() 10104997-G0C-20B FCI Electronics | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 10104997-G0C-20B | 10104997 | - | - | - | - | - | - | Active | 5.75 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - |