- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Viewing Angle | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Test Current | Forward Voltage | Color Rendering Index (CRI) | Features | Terminal Length | Diameter | Height Seated (Max) | Length | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76341341LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | 1206 | LOCKING | - | - | 4.02 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 76341-341LF | 76341 | Vishay Dale | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.63 | - | Yes | - | - | -65°C ~ 170°C | - | WSL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | e3 | - | 2 | - | ±75ppm/°C | BOARD CONNECTOR | 41 mOhms | - | - | Metal Element | - | - | 0.25W, 1/4W | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 2.54 mm | compliant | - | - | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | - | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | BLUE | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 0.114 inch | - | 0.035 (0.89mm) | - | 30u inch | AEC-Q200 | ||
![]() 75915337LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | 0603 (1608 Metric) | - | 0603 | LOCKING | - | RN731J | 3.697 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-337LF | 75915 | KOA Speer Electronics, Inc. | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Obsolete | 5.43 | - | Yes | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | e3 | Yes | 2 | EAR99 | ±10ppm/°C | BOARD CONNECTOR | 15.2 kOhms | - | - | Thin Film | - | - | 0.063W, 1/16W | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54 mm | compliant | - | - | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1000VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | Moisture Resistant | 0.114 inch | - | 0.022 (0.55mm) | - | 30u inch | - | ||
![]() DEML09P300 FCI | In Stock | - | - | 14 Weeks, 3 Days | - | Surface Mount | BOARD | - | STEEL | - | - | - | - | - | GOLD OVER NICKEL | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEML09P300 | - | - | - | - | - | - | - | - | - | Active | - | 5.54 | Compliant | - | 1/E | - | - | Tape & Reel (TR) | - | - | - | e4 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | White | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | CADMIUM | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | 2.4 A | - | - | - | - | - | - | GOLD OVER NICKEL | 120 ° | - | - | - | - | - | 1.05 A | 12 V | 90 | - | - | - | - | - | - | - | ||
![]() 76341445LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | LOCKING | - | - | 4.42 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 76341-445LF | 76341 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | Non-Compliant | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | Female | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 45 | 2.54 mm | compliant | - | - | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | - | 2 A | Socket | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | ||
![]() 75915437LF FCI | In Stock | - | - | 11 Weeks, 1 Day | Lead, Tin | Through Hole | BOARD | - | - | - | LOCKING | - | - | 3.697 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-437LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | Non-Compliant | Yes | - | - | - | - | - | - | 1 % | e3 | Yes | - | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 453 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54 mm | compliant | - | MIL-PRF-55182 | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1000VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | 0.114 inch | 2.46 mm | - | 8.89 mm | 197u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 51741-10001604AA | 51741 | - | STRAIGHT | - | 4 | - | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | - | - | - | - | e0 | No | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606449LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | LOCKING | - | - | 4.897 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-449LF | 87606 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.41 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 2.54 mm | compliant | - | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1400VAC V | - | 2.54 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | ||
![]() 76342447LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | LOCKING | - | - | 4.697 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-447LF | 76342 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | Non-Compliant | Yes | - | 230 V | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 94 | 2.54 mm | compliant | 3 mA | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | 0.114 inch | - | - | 25 mm | 79u inch | - | ||
![]() 500061168CLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76383435LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76383-435LF | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500121228JLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71920-411LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | LOCKING | - | - | 1.097 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 71920-411LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | - | - | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | 0.122 inch | - | - | - | 197u inch | - | ||
![]() 71991-447LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 71991-447LF | 71991 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 94 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71920-450LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | LOCKING | - | - | 4.997 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-450LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | 0.122 inch | - | - | - | 197u inch | - | ||
![]() 76341-437LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | LOCKING | - | - | 3.62 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 76341-437LF | 76341 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54 mm | compliant | - | - | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | - | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | ||
![]() 71240-250CA FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51939-112 FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | LOCKING | HOLE .086-.098 | - | 5.85 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-112 | 51939 | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | - | Active | - | 5.41 | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | 3 A | HYBRID | 20 mΩ | - | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | - | 200 Cycles | - | TIN/LEAD OVER NICKEL | - | - | .973 N | .17792 N | - | - | - | - | - | - | 0.135 inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10038075-D0P FCI | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 10038075-D0P | - | - | - | - | - | - | - | - | - | Active | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm AUDIO | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 HORIZONTAL | - | - | JACK | SURFACE MOUNT | - | - | - | 1 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 10115196-100001LF | - | - | RIGHT ANGLE | - | 9 | - | - | - | LEAD FREE | Active | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |