- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length | Audio Type | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10038075-D1PLF | - | - | - | - | - | - | LEAD FREE | Active | 5.61 | Yes | - | - | - | 3.5mm AUDIO | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 HORIZONTAL | - | - | JACK | SURFACE MOUNT | - | - | 1 | - | 3 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10038075-B0PLF | - | - | - | - | - | - | LEAD FREE | Active | 5.61 | Yes | - | - | - | 3.5mm AUDIO | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 HORIZONTAL | - | - | JACK | SURFACE MOUNT | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 10038075-H0PLF | - | - | - | - | - | - | LEAD FREE | Active | 5.6 | Yes | - | - | - | 3.5mm AUDIO | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 HORIZONTAL | - | - | JACK | SURFACE MOUNT | - | - | 1 | - | 3 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | LOCKING | - | 0.205 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10103332-A0PLF | - | RIGHT ANGLE | ONE | - | - | - | LEAD FREE | Active | 5.61 | Yes | - | - | EAR99 | 2.5mm AUDIO | - | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.156 inch | FEMALE | - | - | 0.472 inch | - | RND PIN-SKT | - | 1X1 HORIZONTAL | - | - | JACK | SOLDER | POLARIZED HOUSING | - | 1 | - | 1 | - | - | - | - | BLACK | - | PHONO | 5u inch | ||
![]() 76314-210 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 1 inch | GOLD (39) OVER NICKEL (51) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-210 | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 8.48 | Yes | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | - | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLUE | 0.135 inch | - | 39u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | TIN LEAD | - | FCI | - | Amphenol FCi | HM1L52ADP000H6P | HM1 | RIGHT ANGLE | - | 5 | - | - | - | Obsolete | 5.67 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | 0.472 inch | NOT SPECIFIED | - | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | HM1K41DDP000H6P | HM1 | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | 5.68 | - | - | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | - | UL | COMMERCIAL | 4 | RECTANGULAR | - | 0.622 inch | MALE | - | - | 1.254 inch | - | BLADE PIN-SKT | - | - | - | 0.236 inch | RECEPTACLE | PRESS FIT | POLARIZING PEG | - | - | 2.0066 mm | - | - | RECTANGULAR | 53.376 N | 0.079 inch | - | 0.114 inch | - | - | ||
![]() HFW4R-1STE1 FCI | In Stock | - | - | - | BOARD | - | - | - | - | TIN | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | HFW4R-1STE1 | - | RIGHT ANGLE | - | 1 | - | - | - | Obsolete | 5.89 | No | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STAINLESS STEEL | LOCKING | - | 0.374 inch | - | - | AMPHENOL FCI ASIA PTE LTD | POLYAMIDE | Amphenol FCi | 10124014-001TLF | 10124014 | RIGHT ANGLE | ONE | - | - | - | - | Active | 5.6 | - | - | - | EAR99 | AUDIO/RCA CONNECTOR | - | 8536.69.40.10 | Audio/RCA Connector | - | - | - | - | - | - | - | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.182 inch | - | - | - | 0.575 inch | - | RND PIN-SKT | - | - | - | - | JACK | SOLDER | POLARIZED HOUSING | - | 1 | - | - | - | - | - | - | BLACK | 0.079 inch | - | - | ||
![]() 91615-305 FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 91615-305 | 91615 | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.63 | No | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN LEAD (150) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | TIN | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | BTFW12P-3SSTE1LF | BTFW | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.73 | - | e3 | Yes | - | BOARD CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 10044625-102LF | 10044625 | STRAIGHT | - | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.08 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | COPPER ALLOY | LOCKING | SOLDER HOLDING POSTS | 0.303 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | 10033527-N3212MLF | - | RIGHT ANGLE | ONE | - | - | - | LEAD FREE | Active | 0.69 | Yes | e3 | Yes | EAR99 | USB CONNECTOR | - | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 0.7874 mm | compliant | NICKEL | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.154 inch | FEMALE | 94V-0 | NO | 0.367 inch | - | USB, SER A FLAT | 50 mΩ | - | 100000000 Ω | - | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 1 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 30u inch | ||
![]() 71609-303A FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | - | FCI | - | Amphenol FCi | 71609-303A | 71609 | RIGHT ANGLE | - | 2 | - | - | - | Obsolete | 5.31 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN LEAD (150) | - | - | - | - | - | - | - | ||
![]() 70231-102 FCI | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 70231-102 | 70231 | RIGHT ANGLE | - | 4 | - | - | - | Obsolete | 5.64 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73304-111 FCI | In Stock | - | - | - | BOARD | POLYAMIDE | LOCKING | - | 0.6 inch | AU-PD-NI ON NI | PHOSPHOR BRONZE | FCI | NYLON | Amphenol FCi | 73304-111 | 73304 | RIGHT ANGLE | - | - | - | - | - | Obsolete | 5.1 | No | e0 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | TAPE AND REEL PACKAGING | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.27 mm | compliant | - | - | COMMERCIAL | - | RECTANGULAR | - | 0.551 inch | FEMALE | - | NO | 0.5 inch | - | TELCOM, MODULAR | - | - | - | - | JACK | SURFACE MOUNT | - | - | 1 | - | - | Tin/Lead (Sn/Pb) | - | 2.502 N | - | BLACK | - | - | 30u inch | ||
![]() 73590-001 FCI | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 73590-001 | 73590 | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.66 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70430-134 FCI | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 70430-134 | 70430 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.63 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 6 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() 76341-309 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 0.82 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-309 | 76341 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Obsolete | 5.58 | No | e0 | - | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | unknown | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | - | BLUE | 0.114 inch | - | 30u inch | ||
![]() 77313-824-16 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77313-824-16 | - | - | - | - | - | - | - | Active | 5.85 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |