- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | COPPER ALLOY | LOCKING | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 73725-1191BLF | - | RIGHT ANGLE | ONE | - | - | - | - | Active | 1.63 | Yes | - | Yes | - | TELECOM AND DATACOM CONNECTOR | TUBE PACKAGING | - | Telecom and Datacom Connectors | - | - | - | - | - | - | 4 | 2.0066 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.584 inch | FEMALE | - | - | 0.776 inch | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.146 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | COPPER ALLOY | LOCKING | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | 73725-1180BLF | - | RIGHT ANGLE | ONE | - | - | - | LEAD FREE | Active | 5.12 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | TUBE PACKAGING | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.0066 mm | compliant | NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.584 inch | FEMALE | 94V-0 | NO | 0.776 inch | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | 1 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.09 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | PEG | - | 2.759 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121506-320816ALF | 10121506 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | 5.75 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 16+40 | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.285 inch | - | - | - | 0.61 inch | 9 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 500VDC V | - | - | 200 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | 0.125 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10116976-1211ALF | - | - | - | - | - | - | - | Obsolete | 5.83 | Yes | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | TIN | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | BTFW20P-3SSTE1LF | BTFW | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 89047-102 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89094-102 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88945-102 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | - | 0.47 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 88945-102 | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Obsolete | 8.57 | No | e0 | No | EAR99 | BOARD CONNECTOR | SCSI BUS, FUTUREBUS | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | - | 0.368 inch | FEMALE | 94V-0 | - | 0.832 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 1000VDC V | - | 2 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .5004 N | .1946 N | 0.079 inch | - | - | 0.114 inch | - | ||
![]() 88916-213 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 88916-213 | 88916 | - | - | - | - | - | - | Transferred | 5.64 | - | - | No | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85793-102LF FCI | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 85793-102LF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85761-1101 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 85761-1101 | 85761 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.62 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | ||
![]() 87520-2112A FCI | In Stock | - | - | - | BOARD | COPPER ALLOY | - | - | - | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | 87520-2112A | - | RIGHT ANGLE | - | - | - | - | - | Active | 5.69 | - | e0 | - | - | USB CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | NICKEL | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | TIN LEAD (98) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 85876-102 FCI | In Stock | - | - | - | BOARD | - | - | SOLDER HOLDING POSTS | - | 0.47 inch | GOLD (31) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 85876-102 | - | RIGHT ANGLE | ONE | 5 | 105 °C | -55 °C | - | Obsolete | 5.69 | No | e0 | - | EAR99 | BOARD CONNECTOR | SCSI BUS, FUTUREBUS | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | - | - | - | 0.366 inch | FEMALE | 94V-0 | - | 0.846 inch | 3 A | HYBRID | - | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | 250 Cycles | Tin/Lead (Sn/Pb) | - | 1.4734 N | .5004 N | - | NATURAL | S0P10 | 0.108 inch | 30u inch | ||
![]() 89898-310A FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F722210 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89093-102 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079248-11227LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.299 inch | FEMALE | 94V-0 | - | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | 0.665 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10131762-101LF | - | RIGHT ANGLE | ONE | 20 | 85 °C | -55 °C | - | Active | 5.72 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 160 | 2.0066 mm | compliant | - | UL | COMMERCIAL | 20 | - | - | 0.886 inch | MALE | - | - | 1.406 inch | 0.5 A | - | - | 1000000000 Ω | 0.079 inch | - | PRESS FIT | - | - | - | 2.0066 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .4448 N | .15012 N | 0.079 inch | BLACK | - | 0.055 inch | - | ||
Tiny WHSL | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73983-1001 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | - | 0.468 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 73983-1001 | 73983 | STRAIGHT | ONE | 6 | 105 °C | -55 °C | - | Obsolete | 8.51 | No | e0 | - | EAR99 | BOARD CONNECTOR | 12 GROUND CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | UL | COMMERCIAL | 7 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | - | - | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .556 N | .14734 N | 0.079 inch | NATURAL | - | - | - |