- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Assembly Item Name | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76308-112 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | 1.2 inch | GOLD (30) OVER NICKEL (51) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC POLYESTER | Amphenol FCi | 76308-112 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Obsolete | 8.45 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | DUAL-METAL CONTACTS | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | unknown | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | - | 0.335 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | - | POLARIZING PEG | 1250VAC V | - | - | 200 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | .3892 N | - | BLUE | - | 0.135 inch | 30u inch | ||
![]() 75915-408 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 0.797 inch | TIN LEAD (197) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-408 | 75915 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Obsolete | 5.61 | No | e0 | - | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1000VAC V | - | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | 0.114 inch | 197u inch | ||
![]() 78269-206 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78269-206 | 78269 | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.85 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 76341-316 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 1.52 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-316 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Obsolete | 5.7 | No | e0 | - | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | - | - | BLUE | - | 0.114 inch | 30u inch | ||
![]() 76314-117 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 1.7 inch | GOLD (30) OVER NICKEL (51) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-117 | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 8.48 | Yes | e4 | No | EAR99 | BOARD CONNECTOR | DUAL-METAL CONTACTS | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | POLARIZED HOUSING | - | - | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | - | 0.1 inch | BLUE | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD AND PANEL | COPPER ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | 61729-1011BLF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 1.61 | Yes | e3 | - | EAR99 | USB CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | TIN/NICKEL | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD AND PANEL | LIQUID CRYSTAL POLYMER | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 10009629-111110LF | 10009629 | RIGHT ANGLE | - | - | - | - | LEAD FREE | Obsolete | 5.66 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | GROUND CONTACT ALSO AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 87400-125 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | 1.372 inch | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87400-125 | 87400 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.83 | No | e0 | - | - | BOARD CONNECTOR | TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | - | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 800VAC V | - | 1.4986 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | 0.075 inch | 30u inch | ||
![]() 89007-1107LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 863093C37MLF FCI | In Stock | - | - | 14 Weeks | - | - | THERMOPLASTIC | - | - | SCREW | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 863093C37MLF | - | - | - | - | 125 °C | -55 °C | - | Active | 2.28 | Yes | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | HOOD | - | - | ||
![]() 7434L0425S01 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 7434L0425S01 | - | - | - | - | - | - | - | Obsolete | 5.87 | No | e4 | No | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 76382-302 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 76382-302 | 76382 | RIGHT ANGLE | - | 1 | - | - | - | Transferred | 5.39 | - | - | No | - | BOARD CONNECTOR | DUBOX | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | unknown | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21509LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | 5.69 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | - | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | 15u inch | ||
![]() 94674-272LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | 3.6 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 94674-272LF | 94674 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | - | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | PRESS FIT | - | - | - | - | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.175 inch | 15u inch | ||
![]() 90512-008 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | - | 0.62 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | NYLON | Amphenol FCi | 90512-008 | - | STRAIGHT | - | - | 70 °C | -40 °C | - | Obsolete | 5.84 | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | NORMAL WAVE SOLDERING | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | CSA, UL | COMMERCIAL | - | STAGGERED | - | 0.645 inch | FEMALE | - | NO | 0.615 inch | 1 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | JACK | SOLDER | - | - | - | 1 | - | 250 Cycles | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | 3.336 N | - | - | GRAY | - | 0.125 inch | 30u inch | ||
![]() 91763-130TR FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) | - | FCI | - | Amphenol FCi | 91763-130TR | 91763 | STRAIGHT | - | 2 | - | - | - | Obsolete | 8.39 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | unknown | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | ||
![]() 91911-31569 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31569 | 91911 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 8.39 | Yes | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | - | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | 15u inch | ||
![]() 91930-21151 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21151 | 919 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.56 | No | e3 | - | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | - | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | 15u inch | ||
![]() 92140-026HLF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 92140-026HLF | - | - | - | - | - | - | - | Active | 5.76 | Yes | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95278-401A04 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | 4 inch | TIN LEAD (150) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-401A04 | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.59 | No | e0 | No | EAR99 | BOARD CONNECTOR | TAPE&REEL, CAP, 0.230 MATING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | - | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | 5.461 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 150u inch |