- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95278-101A10 FCI | In Stock | - | - | - | BOARD | - | - | - | 1 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-101A10 | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.57 | No | - | e0 | No | EAR99 | BOARD CONNECTOR | TAPE&REEL, CAP, 0.230 MATING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | 5.461 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 30u inch | ||
![]() 62684-401100 FCI | In Stock | - | - | - | BOARD | - | LOCKING MECH | SOLDER HOLDING FLANGE | 1.004 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 62684-401100 | - | RIGHT ANGLE | - | 1 | 85 °C | -55 °C | - | Obsolete | 5.74 | No | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | QTY 2K TAPE AND REEL | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.079 inch | FEMALE | 94V-0 | - | 0.197 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | 500VAC V | - | 20 Cycles | TIN LEAD | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | ||
![]() 68438-108HLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68438-108HLF | 68438 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.76 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (295) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 68602-234HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | FITTING NAIL | 0.177 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 59453-061110EALF | - | RIGHT ANGLE | - | 1 | 85 °C | -40 °C | LEAD FREE | Obsolete | 5.82 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | ROHS COMPLIANT | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 0.5 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.035 inch | FEMALE | - | - | 0.157 inch | 0.4 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | 200VAC V | - | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | CABLE | ZINC ALLOY | #4-40UNC | - | 2.094 inch | NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 8655MHRA2501KLF | - | - | ONE | - | - | - | LEAD FREE | Active | 2.2 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | NICKEL | - | - | - | - | 0.571 inch | MALE | 94V-0 | NO | 1.583 inch | - | - | - | - | - | - | - | - | - | - | - | - | Nickel (Ni) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 8655MH1501BKLF | - | - | - | - | - | - | LEAD FREE | Active | 2.22 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | CABLE | PLASTIC | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYCARBONATE | Amphenol FCi | 8655PHRA2501LF | - | - | - | - | - | - | LEAD FREE | Active | 2.23 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | CLAMP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Weeks, 5 Days | CABLE | ZINC ALLOY | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 8655MHRA1501LF | - | - | - | - | - | - | LEAD FREE | Active | 1.62 | Yes | 2/A | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | NICKEL | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | CLAMP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93235-112 FCI | In Stock | - | - | - | BOARD | - | LOCKING | PEG | 0.47 inch | TIN LEAD | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 93235-112 | 93235 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 7.94 | No | - | e0 | - | EAR99 | BOARD CONNECTOR | PARALLEL BOARD APPLICATIONS | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.543 inch | FEMALE | 94V-0 | - | 0.654 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | 2.0066 mm | 250 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | .5004 N | .199882 N | 0.079 inch | NATURAL | 0.136 inch | - | ||
![]() 91812-320 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 0.784 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 91812-320 | 91812 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.65 | No | - | e0 | - | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.157 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | - | 5.0038 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.946 N | - | 0.079 inch | - | - | 15u inch | ||
![]() 8630UH50LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883-314 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86303927ALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 863093CBCLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87023-610TR FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 0.62 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-610TR | 87023 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.79 | No | - | e0 | - | EAR99 | BOARD CONNECTOR | TAPE AND REEL PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .417 N | 0.05 inch | NATURAL | - | 30u inch | ||
![]() 8630CH37M3LF FCI | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 8630CH37M3LF | - | - | - | - | - | - | - | Active | 2.28 | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM1F52TAP000H6 | HM1 | RIGHT ANGLE | - | 5 | - | - | - | Obsolete | 5.58 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95615-108 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 0.63 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 95615-108 | 95615 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.67 | No | - | e0 | No | EAR99 | BOARD CONNECTOR | MINITEK | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | - | 0.244 inch | - | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | - | 5.588 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | CREAM | - | 30u inch | ||
![]() 93696-308 FCI | In Stock | - | - | - | BOARD | - | - | SOLDER HOLDING POSTS | 1.017 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 93696-308 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.75 | No | - | e0 | - | - | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1000VAC V | 2.54 mm | 200 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch |