- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Case material | Connections | Connector standard | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal voltage | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins | Pins per row | Risk Rank | Rohs Code | RoHS-compliant | Total number of pins | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Terminal Type | Contact Design | Assembly Item Name | Terminal Gender | Cable Entry-Max | Contact Arrangement | Features | Terminal Length | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60040031 FCI | In Stock | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DELPHI CONNECTION SYSTEMS | - | Delphi Automotive LLP | - | 60040031 | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | EAR99 | - | - | CONTACT FINISH: TIN | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | BELLOWED CONTACT | 3 mΩ | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | CONTACT | - | 0.051 inch | - | - | 0.283 inch | - | - | - | - | ||
![]() 51752-011LF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 3.25 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51752-011LF | - | - | - | STRAIGHT | - | - | - | ONE | 4 | 85 °C | -55 °C | LEAD FREE | Active | - | - | 2.16 | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | - | - | - | - | - | - | - | S24P8 | - | 0.135 inch | - | - | - | - | ||
![]() 75401-014LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 75401-014LF | 75401 | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | 5.17 | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | - | - | - | MALE | - | - | - | - | - | - | - | - | ||
![]() 69167-103HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LATCH | - | LOCKING | 0.3 inch | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | - | 69167-103HLF | - | - | - | STRAIGHT | - | - | - | ONE | 1 | 130 °C | -40 °C | ROHS COMPLIANT | Active | - | - | 1.69 | Yes | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.203 inch | MALE | 94V-0 | - | 0.386 inch | 3 A | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 2100VAC V | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | 0.12 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 61083-044402LF | 61083 | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | 0.69 | Yes | - | - | - | - | - | Yes | - | BOARD STACKING CONNECTOR | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69176-006LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LOCKING | - | - | 0.294 inch | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE | Amphenol FCi | - | 69176-006LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | 1.54 | Yes | - | - | 22 AWG | 36 AWG | - | - | - | BOARD CONNECTOR | - | POLARIZED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | 0.25 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 20021121-00010T4LF | 20021121 | - | - | STRAIGHT | - | - | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | 0.66 | Yes | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.135 inch | MALE | 94V-0 | - | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 61083-064402LF | 61083 | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | 0.68 | Yes | - | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84516-102LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 1.236 inch | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 84516-102LF | 84516 | - | - | STRAIGHT | - | - | - | ONE | 10 | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | 1.84 | Yes | - | - | - | - | e1 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 1.27 mm | compliant | UL | COMMERCIAL | 10 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.683 inch | MALE | - | - | 0.132 inch | 2 A | - | 35 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | - | 1.27 mm | 100 Cycles | TIN SILVER COPPER | RECTANGULAR | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 69176-010LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LOCKING | - | - | 0.494 inch | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE | Amphenol FCi | - | 69176-010LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | 1.55 | Yes | - | - | 22 AWG | 36 AWG | - | - | - | BOARD CONNECTOR | - | POLARIZED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60040041 FCI | In Stock | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DELPHI CONNECTION SYSTEMS | - | Delphi Automotive LLP | - | 60040041 | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | EAR99 | - | - | CONTACT FINISH: TIN | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | BELLOWED CONTACT | 3 mΩ | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | CONTACT | - | 0.118 inch | - | - | 0.283 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Thermoplastic UL94V-O | SMD | USB 2.0 type A socket | - | - | - | 1pc(s) | - | - | White | - | - | - | 87583-2010BLF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Yes | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.50mm | 14mm | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD AND PANEL | POLYETHYLENE | - | LOCKING | PEG | - | 0.467 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | THERMOPLASTIC | Amphenol FCi | - | 10028917-001LF | 10028917 | - | - | RIGHT ANGLE | - | - | - | ONE | - | 105 °C | -65 °C | LEAD FREE | Active | - | - | 1.6 | Yes | - | - | - | - | - | Yes | - | RECTANGULAR POWER CONNECTOR | - | ZIPLINE, LOW PROFILE, FIRST MAKE LAST BREAK | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.752 inch | MALE | 94V-0 | NO | 1.22 inch | 18 A | - | 1 mΩ | 10000000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | 1500VAC V | - | - | TIN OVER NICKEL | - | 8.0064 N | - | - | - | BLACK | - | - | - | - | - | S0P4 | - | 0.118 inch | - | - | - | - | ||
![]() 68683-305LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | Amphenol FCi | - | 68683-305LF | 68683 | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | 1.23 | Yes | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75867-131LF FCI | In Stock | - | - | 3 Weeks, 6 Days | BOARD | - | - | LOCKING | - | - | 0.884 inch | Thermoplastic UL94V-O | - | NOT SPECIFIED | PHOSPHOR BRONZE | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 14.83 x 9.2 x 9.57 mm | Blue | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75867-131LF | 75867-131LF | - | +125°C | -65°C | RIGHT ANGLE | 2 | 3A | 500V | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 6 | 3 | 1.53 | Yes | - | 6 | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | IDC Quickie | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.362 inch | MALE | 94V-0 | - | 0.548 inch | 3 A | SQ PIN-SKT | 15 mΩ | 10000000000 Ω | 0.1 inch | PLUG | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLUE | - | - | - | - | - | - | - | 0.12 inch | 9.57mm | 14.83mm | 9.2mm | 30u inch | |||
![]() 66953-010LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | Amphenol FCi | - | 66953-010LF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | 1.28 | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65043-017LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LATCH | - | LOCKING | 1.994 inch | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYPHELYNENE | Amphenol FCi | - | 65043-017LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | - | Active | - | - | 1.54 | Yes | - | - | 22 AWG | 36 AWG | - | Yes | - | BOARD CONNECTOR | - | ROHS COMPLIANT & BAG PKG. | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | PLUG | CRIMP | - | POLARIZED HOUSING | 1400VAC V | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | ||
![]() 71600-010LF FCI | In Stock | - | - | 3 Weeks, 6 Days | CABLE | - | - | LOCKING | - | W/STRAIN RELIEF | 0.676 inch | Thermoplastic UL94V-O | Cut & Clip | - | NOT SPECIFIED | PHOSPHOR BRONZE | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 13.24 x 6.2 x 13 mm | Grey | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71600-010LF | 71600-010LF | - | +105°C | -65°C | - | 2 | 1A | 1000V | - | 2 | 105 °C | -65 °C | LEAD FREE | Active | - | 5 | 1.56 | Yes | - | 10 | - | - | - | - | EAR99 | BOARD CONNECTOR | IDC Quickie | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.244 inch | FEMALE | 94V-0 | - | 0.512 inch | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | POLARIZED HOUSING | 1400VAC V | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | GRAY | - | PREASSEM CONN | - | - | - | - | + strain relief | - | 13mm | 13.24mm | 6.2mm | 30u inch |