- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Mounting Option 2 | AWG (min.) | AWG max. | Board contact surface | Body Length | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Min. cross section | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal voltage | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin length (PCB) | Pin Ø | Pins per row | Risk Rank | Rohs Code | Total number of pins | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Assembly Item Name | Terminal Length | Height | Length | Width | Plating Thickness | Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66506-038LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 66506-038LF | - | - | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | - | Active | - | - | - | 1.28 | Yes | - | - | - | - | - | Yes | - | BOARD CONNECTOR | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65240-006LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | LOCKING | - | - | - | - | 0.597 inch | Thermoplastic UL94V-O | Crimp | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W) 13.84 mm x 15.16 mm | Blue | FCI | No | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 65240-006LF | 65240-006LF | - | - | +105°C | - | -40°C | - | 1 | - | - | ONE | 1 | - | - | ROHS COMPLIANT | Active | - | - | 6 | 1.54 | Yes | 6 | - | - | Mini-PV | - | Yes | - | BOARD CONNECTOR | Dubox / PV / Bergstik | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | UL | COMMERCIAL | - | - | - | 0.15 inch | FEMALE | 94V-0 | 0.552 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | CRIMP | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | - | BLUE | - | - | - | - | 13.84mm | 15.16mm | - | - | ||
![]() 68683-303LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 68683-303LF | 68683 | - | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | - | 1.23 | Yes | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71600-650LF FCI | In Stock | - | - | 5 Weeks, 3 Days | CABLE | - | LATCH | W/STRAIN RELIEF | - | - | - | 2.676 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 71600-650LF | - | - | - | - | - | - | - | - | - | - | 2 | 105 °C | -65 °C | LEAD FREE | Active | - | - | - | 1.53 | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.244 inch | FEMALE | 94V-0 | 0.512 inch | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | GRAY | PREASSEM CONN | - | - | - | - | - | 30u inch | - | ||
![]() 66953-006LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 66953-006LF | - | - | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | - | 1.86 | Yes | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89361-720LF FCI | In Stock | - | - | 3 Weeks, 6 Days | CABLE | - | LOCKING | - | - | - | - | 0.969 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | - | 89361-720LF | 89361 | - | - | - | - | - | - | - | - | - | 2 | - | - | ROHS COMPLIANT | Active | - | - | - | 1.53 | Yes | - | 28 AWG | 28 AWG | - | - | Yes | - | BOARD CONNECTOR | - | POLARIZED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | compliant | UL | COMMERCIAL | - | - | - | - | FEMALE | 94V-0 | 0.197 inch | - | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | IDC | - | - | - | - | - | - | RECTANGULAR | 2.0016 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | 7.87u inch | - | ||
![]() 77138-001LF FCI | In Stock | - | - | - | - | - | - | - | 30 | 26 | - | - | - | Crimp | Gold plated | - | - | - | 1pc(s) | - | (L x W) 5.9 mm x 1.4 mm | - | - | No | - | - | 77138-001LF | - | - | 0.128mm² | - | 0.05mm² | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | Minitek | - | - | - | - | 77138-001LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9mm | 1.4mm | - | - | ||
![]() 87606-310LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic UL94V-O | - | - | - | Gold plated | 1pc(s) | 2.54mm | (W x H) 5.08 mm x 8.5 mm | Blue | - | No | - | - | 87606-310LF | - | - | - | +125°C | - | -65°C | - | 2 | - | - | - | - | - | - | - | - | 2.90mm | 0.60mm | 10 | - | - | 20 | - | - | - | - | - | - | - | Dubox / PV / Bergstik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | - | 5.08mm | - | - | |||
![]() 76342-310LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | LOCKING | - | - | - | - | 0.997 inch | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 76342-310LF | - | - | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | 2.11 | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | BLUE | - | - | 0.114 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | - | - | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 91910-21115LF | 919 | - | - | - | - | STRAIGHT | - | - | - | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | 1.48 | Yes | - | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | 15u inch | - | ||
![]() 47745-001LF FCI | In Stock | - | - | - | - | - | - | - | 26 | 22 | Gold plated | - | - | Crimp | - | - | - | - | 1pc(s) | - | - | - | - | No | - | - | 47745-001LF | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | Mini-PV | - | - | - | - | Dubox / PV / Bergstik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89361-706LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Cut & Clip | - | - | - | Gold plated | 1pc(s) | 2mm | (L x W x H) 10.6 x 6.6 x 7.8 mm | Black | - | - | - | - | 89361-706LF | - | - | - | +105°C | - | -40°C | - | 2 | 1A | 650V | - | - | - | - | - | - | - | - | 3 | - | - | 6 | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 10.6mm | 6.6mm | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | ZINC ALLOY | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 10037912-101LF | - | - | - | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | 2.22 | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | GUIDE MODULE | - | - | - | - | - | 50 | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 10120045-400LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 1.69 | Yes | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74221-101LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | - | - | 2.165 inch | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 74221-101LF | 74221 | - | - | - | - | STRAIGHT | - | - | - | ONE | 10 | - | - | ROHS COMPLIANT | Active | - | - | - | 1.25 | Yes | - | - | - | - | e1 | Yes | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 400 | 1.27 mm | compliant | UL | COMMERCIAL | 10 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.647 inch | FEMALE | - | 0.128 inch | - | SQ PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | 1.27 mm | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | RECTANGULAR | - | - | 0.05 inch | - | - | - | 0.021 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | CABLE | - | LOCKING | LATCH | - | - | - | 0.415 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | GLASS FILLED POLYAMIDE | Amphenol FCi | - | 10073599-010LF | - | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | - | 1.71 | Yes | - | - | - | - | - | Yes | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.259 inch | FEMALE | 94V-0 | 0.279 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | - | - | 50 Cycles | - | RECTANGULAR | - | - | 0.079 inch | - | PREASSEM CONN | - | - | - | - | - | - | - | ||
![]() 66900-226LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | LOCKING | - | - | - | - | 1.48 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED POLYESTER | Amphenol FCi | - | 66900-226LF | - | - | - | - | - | - | - | - | - | - | 2 | 105 °C | -65 °C | LEAD FREE | Active | - | - | - | 1.53 | Yes | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.235 inch | FEMALE | 94V-0 | - | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | DUAL POLARIZED | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | PREASSEM CONN | - | - | - | - | - | 30u inch | - | ||
![]() 69176-018LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | LOCKING | - | - | - | - | 0.894 inch | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | POLYPHENYLENE | Amphenol FCi | - | 69176-018LF | - | - | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | 1.56 | Yes | - | 22 AWG | 36 AWG | - | - | - | - | BOARD CONNECTOR | - | POLARIZED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | ||
![]() 90311-010LF FCI | In Stock | - | - | 3 Weeks, 1 Day | CABLE | - | LATCH | LOCKING | - | - | - | 0.41 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | NYLON | Amphenol FCi | - | 90311-010LF | - | - | - | - | - | STRAIGHT | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | 1.53 | Yes | - | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | POLARIZED | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.184 inch | FEMALE | 94V-0 | 0.28 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | 650VAC V | - | 100 Cycles | - | RECTANGULAR | 1.7792 N | .1946 N | 0.079 inch | BLACK | PREASSEM CONN | - | - | - | - | - | - | - | ||
![]() 51731-002 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | - | - | - | 4.95 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51731-002 | 51731 | - | - | - | - | RIGHT ANGLE | - | - | - | ONE | 4 | 105 °C | -55 °C | - | Active | - | - | - | 2.03 | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 46 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .17792 N | - | - | - | - | 0.135 inch | - | - | - | - | - |