- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Case material | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin length (PCB) | Pin length (receptacle) | Pin Ø | Pin shape | Pins per row | Risk Rank | Rohs Code | Total number of pins | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Device Socket Type | Contact Design | Device Type Used On | Terminal Gender | Contact Arrangement | Contact Configuration | Terminal Length | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54001626 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 54001626 | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.72 | - | - | - | - | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | MALE | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 10055090-001LF | 10055090 | - | - | RIGHT ANGLE | - | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | - | - | - | 5.47 | Yes | - | e3 | Yes | - | CARD EDGE CONNECTOR | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | COPPER ALLOY | - | LOCKING | - | - | 0.571 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | POLYETHYLENE | Amphenol FCi | - | 87520-5010BPLF | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | - | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | - | - | 5.65 | Yes | - | e3 | - | - | USB CONNECTOR | - | SHIELDED | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.0066 mm | compliant | - | TIN/NICKEL | UL | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.279 inch | FEMALE | 94V-0 | NO | 0.551 inch | 1.5 A | USB, SER A FLAT | 30 mΩ | - | 1000000000 Ω | - | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 1 | - | 1500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 35.1392 N | 10.2304 N | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | 30u inch | ||
![]() 51952-001 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 1.925 inch | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51952-001 | 51952 | - | - | STRAIGHT | - | - | - | - | ONE | - | 125 °C | -55 °C | - | Active | - | - | - | - | - | 5.28 | No | - | e4 | No | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | - | YES | GENERAL PURPOSE | 26 | - | compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.574 inch | MALE | - | - | 0.5 inch | 3 A | HYBRID | 20 mΩ | - | 500000000 Ω | - | PLUG | SOLDER | - | 2500VDC V | - | - | 200 Cycles | GOLD (30) OVER NICKEL | - | .973 N | .17792 N | - | - | - | - | - | - | - | S24P2 | - | 0.135 inch | - | - | - | - | ||
![]() 51952-019 FCI | In Stock | - | - | - | BOARD | - | - | GUIDE PIN | - | LOCKING | 2.975 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51952-019 | - | - | - | STRAIGHT | - | - | - | - | ONE | 4 | 105 °C | -55 °C | - | Active | - | - | - | - | - | 5.47 | No | - | - | - | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.574 inch | MALE | 94V-0 | - | 0.5 inch | - | HYBRID | 20 mΩ | - | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | - | - | - | S28P8 | - | 0.135 inch | - | - | - | - | ||
![]() 51952-014 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 6.9 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51952-014 | - | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 105 °C | -55 °C | - | Active | - | - | - | - | - | 5.47 | No | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 6.35 mm | compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.574 inch | MALE | 94V-0 | - | 0.5 inch | - | HYBRID | 20 mΩ | - | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | - | 200 Cycles | - | - | 6.95 N | 2.224 N | - | - | - | - | - | - | - | S0P25 | - | 0.135 inch | - | - | - | - | ||
![]() 75543-006LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | - | Amphenol ICC | - | 75543-006LF | 75543 | - | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | - | - | 5.31 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | - | - | FEMALE | - | - | - | - | - | - | - | ||
![]() 56484-432LF FCI | In Stock | - | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | 0.765 inch | - | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 56484-432LF | 56484 | - | - | STRAIGHT | - | - | - | - | - | - | 125 °C | -55 °C | LEAD FREE | Obsolete | - | - | - | - | - | 8.62 | Yes | - | e3 | Yes | EAR99 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | 1 A | - | - | - | - | 32 | - | - | 0.665 inch | - | - | - | 0.167 inch | - | BELLOWED TYPE | - | - | 1000000000 Ω | - | - | SURFACE MOUNT | - | 600VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | IC SOCKET | - | PLCC32 | - | - | 7X9 | - | - | - | - | - | ||
![]() 87180-366LF FCI | In Stock | - | - | - | BOARD | GLASS FILLED POLYAMIDE66 | - | - | - | - | - | - | - | GOLD (30) | NOT SPECIFIED | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 87180-366LF | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | 5.81 | Yes | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | GUIDE PIN | HOLE .125-.137 | LOCKING | 3.25 inch | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51762-10802400CB | 51762 | - | - | RIGHT ANGLE | - | - | - | - | ONE | 4 | 105 °C | -20 °C | - | Obsolete | - | - | - | - | - | 5.57 | No | - | e0 | No | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.47 inch | FEMALE | 94V-0 | - | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | - | 10000000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | - | - | 200 Cycles | TIN LEAD (100) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | - | - | - | - | - | S24P8 | - | 0.154 inch | - | - | - | 30u inch | ||
![]() 51624-XX001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | - | Amphenol FCi | - | 51624-XX001 | 51624 | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.49 | - | - | - | No | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | NO | NO | NO | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69802-028LF FCI | In Stock | - | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 69802-028LF | 69802 | - | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | 5.43 | - | - | - | - | EAR99 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | PLCC28 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 51740-10402402CC | 51740 | - | - | STRAIGHT | - | - | - | - | - | 4 | - | - | - | Obsolete | - | - | - | - | - | 5.57 | - | - | e0 | - | - | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730-071 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | HOLE .086-.098 | - | 3.85 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51730-071 | 51730 | - | - | RIGHT ANGLE | - | - | - | - | ONE | 4 | 105 °C | -55 °C | - | Active | - | - | - | - | - | 2.03 | No | - | - | - | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 56 | 2.54 mm | compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | - | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | - | - | S48P8 | - | 0.135 inch | - | - | - | 30u inch | ||
![]() 54101-S06-04 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | 0.4 inch | - | - | GOLD (15) | NOT SPECIFIED | - | - | - | - | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 54101-S06-04 | 54101 | - | - | STRAIGHT | - | - | - | - | ONE | 1 | 130 °C | -65 °C | - | Obsolete | - | - | - | - | - | 8.49 | No | - | e0 | - | EAR99 | BOARD CONNECTOR | - | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.095 inch | MALE | 94V-0 | - | 0.1 inch | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | 0.11 inch | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | - | - | - | - | - | - | - | Thermoplastic UL94V-O | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 10.8 x 2.4 x 40.64 mm | Black | FCI | No | - | Amphenol FCi | 77311-101-16LF | 77311-101-16LF | 77311 | +125°C | -65°C | - | 1 | 3A | 3A | 1500V | - | - | - | - | - | Active | 2.41mm | 5.84mm | 0.62mm | Square | 16 | 1.38 | - | 16 | - | - | - | BOARD CONNECTOR | Dubox / PV / Bergstik | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64mm | 10.8mm | 2.4mm | - | |||
Tiny WHSL | In Stock | - | - | 7 Weeks | CABLE | - | - | LOCKING | - | LATCH | 0.651 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | GLASS FILLED POLYAMIDE | Amphenol FCi | - | 10073599-016LF | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 1.73 | Yes | - | - | Yes | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | - | - | UL | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.259 inch | FEMALE | 94V-0 | - | 0.279 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | 0.079 inch | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | ||
![]() 87409-115LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 87409-115LF | - | - | - | STRAIGHT | - | - | - | - | - | 2 | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 1.14 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | RIB-CAGE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1.27 mm | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71922-140LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | LATCH | - | LOCKING | 2.76 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 71922-140LF | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | 2 | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 2.13 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | LATCHED, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.339 inch | MALE | 94V-0 | - | 0.685 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | GRAY | - | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | LOCKING | PEG | - | 5.575 inch | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | FCI | - | GLASS FILLED NYLON | Amphenol FCi | - | 52515-21008LF | 52515 | - | - | STRAIGHT | - | - | - | - | ONE | 2 | - | - | LEAD FREE | Obsolete | - | - | - | - | - | 5.76 | Yes | - | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | compliant | - | - | UL | COMMERCIAL | 4 | - | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 0.28 inch | - | BELLOWED TYPE | - | - | - | 0.05 inch | - | SOLDER | POLARIZED HOUSING | - | - | 1.905 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | - | - | - | - | - | - | 0.096 inch | - | - | - | 30u inch |