- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Reach Compliance Code | Contact Gender | UL Flammability Code | Termination Type | Connector Support Type | Contact Finish Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10104999-00E-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | Amphenol ICC | 10104999-00E-10B | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | compliant | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10104997-V0C-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104997-V0C-10B | 10104997 | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | unknown | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10104999-S0E-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | Amphenol ICC | 10104999-S0E-10B | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | compliant | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10113949-U0E-20B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-U0E-20B | - | STRAIGHT | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10104997-R0C-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104997-R0C-10B | 10104997 | - | Active | 5.75 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | unknown | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10113949-Q0E-20B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-Q0E-20B | - | STRAIGHT | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10113949-T0E-20B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-T0E-20B | - | STRAIGHT | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10113949-P0E-10B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-P0E-10B | - | STRAIGHT | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10113949-S0E-10B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-S0E-10B | - | STRAIGHT | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10104999-U0E-20B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | Amphenol ICC | 10104999-U0E-20B | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | compliant | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10114508-H0J-10B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | Amphenol FCi | 10114508-H0J-10B | 10114508 | STRAIGHT | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | TIN LEAD OVER NICKEL | ||
![]() 10113949-V0E-10B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-V0E-10B | - | STRAIGHT | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10104997-P0C-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104997-P0C-10B | 10104997 | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | unknown | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10104997-L0C-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104997-L0C-10B | 10104997 | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | unknown | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10113949-P0E-20B FCI Electronics | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-P0E-20B | - | STRAIGHT | Active | 5.85 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | compliant | MALE | 94V-0 | PRESS FIT | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
![]() 10104999-B0E-20B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104999-B0E-20B | 10104999 | - | Active | 5.76 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | unknown | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10104999-C0E-10B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | Amphenol ICC | 10104999-C0E-10B | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | compliant | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10104999-C0E-20B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | Amphenol ICC | 10104999-C0E-20B | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | compliant | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 10104999-T0E-20B FCI Electronics | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | Amphenol ICC | 10104999-T0E-20B | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | compliant | - | - | - | - | TIN LEAD OVER NICKEL | ||
![]() 86553150 FCI Electronics | In Stock | - | - | - | - | - | FCI | Amphenol FCi | 86553150 | 865531 | - | Active | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - |