- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51740-10102401CC | 51740 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.59 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002406AB | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.4 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 102 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | S24P6 | 0.135 inch | - | ||
![]() 88400-444LF FCI | In Stock | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | 0.54 inch | - | COPPER ALLOY | FCI | - | Amphenol FCi | 88400-444LF | - | RIGHT ANGLE | - | - | 70 °C | -40 °C | - | Active | 5.69 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Telecom and Datacom Connectors | - | - | - | - | - | - | 4 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | STAGGERED | - | 0.591 inch | MALE | - | - | 0.811 inch | 1 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | JACK | SOLDER | - | - | 1 | 250 Cycles | - | - | - | - | BLACK | - | - | 0.125 inch | 15u inch | ||
![]() 51939-119 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .138-.163 | - | 2.15 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51939-119 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.41 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | S24P4 | 0.135 inch | - | ||
![]() 51730-023 FCI | In Stock | - | - | BOARD | - | GUIDE SLOT | SPLIT BOARD LOCK | LOCKING | 2.85 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51730-023 | 51730 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 52 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | 2.78 N | .1668 N | - | - | S48P4 | 0.135 inch | - | ||
![]() 51710007 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .086-.098 | - | 2.25 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51710-007 | 51710 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | - | Active | 5.46 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 1000VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .17792 N | - | - | S24P4 | 0.165 inch | - | ||
![]() 51712-004 FCI | In Stock | - | - | BOARD | - | LOCKING | - | - | 3.45 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51712-004 | 51712 | STRAIGHT | ONE | 4 | 85 °C | -55 °C | - | Active | 5.45 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 94 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | S92P2 | 0.165 inch | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GUIDE PIN | - | LOCKING | 2.4 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51743-10700000CC | 51743 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | - | Active | 5.45 | No | e0 | No | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 6.35 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | - | 0.5 inch | - | BLADE PIN-SKT | 0.7 mΩ | 10000000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) | - | 7.1168 N | 2.224 N | - | - | S0P7 | 0.135 inch | 100u inch | ||
![]() 66373-145 FCI | In Stock | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 66373-145 | 66373 | STRAIGHT | - | 2 | - | - | - | Active | 5.75 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51731-001 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .086-.098 | - | 4.35 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51731-001 | 51731 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.46 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | - | 0.135 inch | 30u inch | ||
![]() 88400-744LF FCI | In Stock | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | 0.54 inch | AU ON NI | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 88400-744LF | - | RIGHT ANGLE | - | - | 70 °C | -40 °C | - | Active | 5.66 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Telecom and Datacom Connectors | - | - | - | - | - | - | 4 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | STAGGERED | - | 0.591 inch | MALE | - | - | 0.811 inch | 1 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | JACK | SOLDER | - | - | 1 | 250 Cycles | - | - | - | - | BLACK | - | - | 0.125 inch | 2u inch | ||
![]() 51939-126 FCI | In Stock | - | - | BOARD | - | LOCKING | - | - | 0.99 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51939-126 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 7.62 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | - | - | - | - | S0P3 | 0.135 inch | - | ||
![]() 68492-104 FCI | In Stock | - | - | BOARD | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68492-104 | - | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.47 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 71225-003 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71225-003 | - | - | - | - | - | - | - | Active | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | LOCKING | - | - | 2.95 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51720-10401204AA | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | - | Active | 5.36 | No | e0 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin/Lead (Sn/Pb) | - | .973 N | .17792 N | - | - | S12P8 | 0.135 inch | 30u inch | ||
![]() 51730-006 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .086-.098 | - | 4.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-006 | 51730 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 45 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | 2.78 N | .17792 N | - | - | - | 0.135 inch | - | ||
![]() 51952-054 FCI | In Stock | - | - | BOARD | - | LOCKING | - | - | 2.77 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51952-054 | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Active | 5.47 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.72 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | S28P8 | 0.165 inch | - | ||
![]() 65801-035 FCI | In Stock | - | - | CABLE | - | - | - | - | 0.79 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-035 | - | STRAIGHT | - | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | - | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | - | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | - | - | 30u inch | ||
![]() 86418001LF FCI | In Stock | - | - | BOARD | GLASS FILLED POLYAMIDE66 | LOCKING | SPLIT BOARD LOCK | - | 0.559 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86418-001LF | 86418 | RIGHT ANGLE | - | - | 70 °C | -40 °C | LEAD FREE | Obsolete | 5.67 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | LOW PROFILE | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.032 mm | compliant | UL | COMMERCIAL | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.569 inch | FEMALE | 94V-0 | NO | 0.591 inch | 1 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | JACK | SOLDER | - | - | 1 | 250 Cycles | - | - | - | - | GRAY | - | - | 0.138 inch | 5u inch | ||
![]() 51732-008 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .138-.163 | - | 4.85 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51732-008 | 51732 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .17792 N | - | - | - | 0.135 inch | - |