- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Terminal Gender | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 51740-10403204CA | 51740 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.59 | No | e0 | No | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730-085 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 4.35 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51730-085 | 51730 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.44 | No | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 10031567-402C-TRLF | - | - | - | - | - | - | - | Active | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86553149 FCI | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86553149 | - | - | - | - | - | - | - | Active | 5.7 | - | - | - | EAR99 | - | - | 8538.90.80.80 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 704601002LF FCI | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 70460-1002LF | 70460 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 56 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75401-008LF FCI | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 75401-008LF | - | - | - | - | - | - | LEAD FREE | Active | 5.17 | Yes | - | Yes | EAR99 | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | MALE | - | - | - | ||
![]() 70437-221LF FCI | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 70437-221LF | 70437 | STRAIGHT | - | 7 | - | - | LEAD FREE | Obsolete | 5.76 | - | e3 | - | - | BOARD CONNECTOR | 6 GROUND CONTACTS IN 2 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | ||
![]() 85853-561 FCI | In Stock | - | - | BOARD | LOCKING | PEG | 0.942 inch | TIN LEAD | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 85853-561 | 85853 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.37 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .139 N | 0.079 inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | LOCKING | FITTING NAIL | 0.484 inch | AU ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10061122-351110ELF | YLL-D | RIGHT ANGLE | - | 1 | 85 °C | -55 °C | - | Obsolete | 5.84 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 35 | 0.6096 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.035 inch | - | - | - | 0.128 inch | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | - | 90VAC V | 2.8448 mm | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | - | NATURAL | - | - | - | - | ||
![]() 72060-116LF FCI | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 72060-116LF | 72060 | STRAIGHT | - | 7 | - | - | LEAD FREE | Obsolete | 5.74 | Yes | e3 | - | - | BOARD CONNECTOR | 6 GROUND CONTACTS IN 2 ROW AVAILABLE, SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730-083 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 1.55 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51730-083 | 51730 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.44 | No | - | - | EAR99 | BOARD CONNECTOR | TEMINAL PITCH FOR POWER CONTACT: 5.08 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | S16P2 | 0.135 inch | - | ||
![]() 51939-041 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 1.925 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-041 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.41 | No | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | S24P2 | 0.135 inch | - | ||
![]() 90306-001 FCI | In Stock | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 90306-001 | - | - | - | - | - | - | - | Active | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86566540065LF | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | 5.71 | - | - | - | EAR99 | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | CABLE | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10041373-001LF | 10041373 | - | - | - | - | - | ROHS COMPLIANT | Obsolete | 5.84 | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | IDC | - | - | - | - | - | MATTE TIN (157) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 51672-001 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 3.7 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51672-001 | 51672 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.46 | No | - | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 43 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | .17792 N | - | - | - | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | BOARD | LOCKING | - | 2.45 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51720-10301203AA | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | - | Active | 5.36 | No | e0 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | Tin/Lead (Sn/Pb) | - | .973 N | .17792 N | - | - | - | - | - | 0.135 inch | 30u inch | ||
![]() 51750-062 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 4.3 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-062 | 51750 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Active | 5.44 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 47 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | - | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | - | 0.135 inch | 30u inch | ||
![]() 89007-516 FCI | In Stock | - | - | BOARD | LOCKING | - | 0.942 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol ICC | 89007-516 | 89007 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.42 | No | e0 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | - | - | - | - | ||
![]() 51732-016 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .138-.163 | 2.05 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51732-016 | 51732 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.44 | No | e0 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL | - | .973 N | .1668 N | - | - | - | - | S16P4 | 0.135 inch | 30u inch |