- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10031077-001LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 2.13 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 1.27 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 65239-008LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | LOCKING | - | - | 0.797 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 65239-008LF | - | - | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.53 | Yes | - | 22 AWG | 30 AWG | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | 0.25 inch | FEMALE | 94V-0 | - | 0.552 inch | - | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | - | CRIMP | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLUE | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STEEL | LOCKING | SOLDER HOLDING FLANGE | - | 0.256 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 10118241-001RLF | 10118241-001RLF | RIGHT ANGLE | ONE | - | - | - | - | Active | 1.61 | Yes | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | 19 | 0.4064 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | 0.114 inch | MALE | - | - | 0.295 inch | 0.3 A | - | 30 mΩ | 100000000 Ω | - | RECEPTACLE | SURFACE MOUNT | POLAR PIN POSITION | 250VAC V | - | - | 5000 Cycles | - | - | - | - | - | - | - | 15u inch | ||
![]() 71918-108LF FCI | In Stock | - | - | 3 Weeks, 6 Days | BOARD | - | LATCH & EJECT | - | LOCKING | 1.16 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71918-108LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.55 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED, LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.339 inch | MALE | 94V-0 | - | 0.685 inch | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | GRAY | 0.114 inch | 30u inch | ||
![]() 94910-004MLF FCI | In Stock | - | - | - | BOARD | BRASS | - | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | NOT SPECIFIED | FCI | - | Amphenol FCi | 94910-004MLF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Obsolete | 5.83 | Yes | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | 4 PORTS, 8-POSITION EACH, SHIELDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | compliant | TIN | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | JACK | SOLDER | - | - | 4 | - | - | Gold (Au) - with Palladium/Nickel (Pd/Ni) barrier | - | - | - | - | - | - | - | ||
![]() 66953-016LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 66953-016LF | 66953 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.83 | Yes | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 68786-102LF FCI | In Stock | - | - | 4 Weeks | - | - | LOCKING | - | - | 0.198 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | 68786-102LF | - | STRAIGHT | ONE | 1 | 120 °C | -55 °C | LEAD FREE | Active | 0.46 | Yes | - | - | - | e4 | Yes | - | INTERCONNECTION DEVICE | LOW PROFILE | - | Other Interconnects | - | - | - | - | - | - | 2 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | 0.098 inch | FEMALE | - | - | 0.2 inch | 2.5 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.1 inch | PLUG | - | POLARIZED HOUSING | - | - | - | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | WHITE | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | DEV2V2P93C6A3E | - | - | - | - | - | - | - | Active | 5.52 | - | 1/E | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | - | - | - | - | - | - | FEMALE/MALE | - | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72309-0022B FCI | In Stock | - | - | - | BOARD | COPPER ALLOY | - | COMPLIANT BOARDLOCK | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | POLYETHYLENE | Amphenol FCi | 72309-0022B | - | RIGHT ANGLE | TWO | - | - | - | - | Obsolete | 5.23 | - | - | - | - | e0 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 2 PORTS, 4 POSITION EACH; SHIELDED | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | unknown | NICKEL/TIN LEAD | CSA, UL | COMMERCIAL | 1+1 | RECTANGULAR | - | FEMALE | 94V-0 | NO | - | 1 A | USB, SER A FLAT | 30 mΩ | - | - | RECEPTACLE | SOLDER | POLARIZED HOUSING | 30VDC V | 2 | - | 1500 Cycles | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10104999-E0E-10B | - | - | - | - | - | - | - | Active | 5.77 | - | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | 1.89 inch | GOLD (30) OVER NICKEL | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | HM1F43TAP000H6 | - | RIGHT ANGLE | - | 4 | - | - | - | Obsolete | 8.26 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2 mm | unknown | - | - | - | 4 | - | 0.445 inch | FEMALE | 94V-0 | - | 0.768 inch | - | SQ SKT | - | - | 0.079 inch | RECEPTACLE | SOLDER | - | - | - | - | - | TIN LEAD | RECTANGULAR | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-J0J-20B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | GUIDE SLOT | - | LOCKING | 0.705 inch | TIN OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10045267-101LF | 10045267 | RIGHT ANGLE | ONE | 9 | 85 °C | - | LEAD FREE | Active | 2.13 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2 mm | compliant | - | UL | COMMERCIAL | 9 | RECTANGULAR | 0.642 inch | MALE | 94V-0 | - | 1.165 inch | - | - | 35 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 500VAC V | - | 1.397 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | .4448 N | .139 N | 0.055 inch | NATURAL | 0.063 inch | - | ||
![]() 86730-001LF FCI | In Stock | - | - | 6 Weeks | - | - | LOCKING | - | - | 0.157 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | 86730-001LF | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | LEAD FREE | Active | 0.45 | Yes | - | - | - | - | Yes | EAR99 | INTERCONNECTION DEVICE | ROHS COMPLIANT | 8536.69.40.40 | Other Interconnects | - | - | - | - | - | - | 2 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | 0.079 inch | FEMALE | - | - | 0.138 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | POLARIZED HOUSING | - | - | - | 30 Cycles | - | RECTANGULAR | 6.672 N | .199882 N | - | BLACK | - | 8u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | LOCKING | - | - | 0.395 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075024-G01-05ULF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 1.72 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | - | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10031569-001LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 0.68 | Yes | - | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76383-304LF FCI | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | LOCKING | - | - | 0.793 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 76383-304LF | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 1.54 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | ROHS COMPLIANT, BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.307 inch | MALE | 94V-0 | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 2.54 mm | - | MATTE TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.132 inch | 30u inch | ||
Tiny WHSL | 104 | - | - | 4 Weeks | BOARD | - | LOCKING | LOCATING POSTS | - | 1.488 inch | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 61082-083402LF | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 1.28 | Yes | - | - | - | - | Yes | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.268 inch | FEMALE | 94V-0 | - | 0.461 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | - | 4.8006 mm | 100 Cycles | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .8618 N | .0973 N | - | BLACK | - | 8u inch | ||
![]() 68683-307LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 0.717 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68683-307LF | 68683 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.24 | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1400VAC V | - | 2.54 mm | - | Tin (Sn) | RECTANGULAR | 1.4178 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 89007-210 FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | - | 0.942 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol ICC | 89007-210 | 89007 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.42 | No | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | 1400VAC V | - | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | - |