- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Case material | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Risk Rank | Rohs Code | Total number of pins | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Contact Arrangement | Terminal Length | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90790-002 FCI | In Stock | - | - | - | BOARD | GUIDE PIN | - | HEX HEAD | 1.826 inch | - | - | TIN LEAD OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | FCI | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 90790-002 | 90790 | - | - | RIGHT ANGLE | - | - | - | ONE | 2 | 105 °C | -20 °C | - | Obsolete | - | - | 5.67 | No | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | - | 0.438 inch | FEMALE | 94V-0 | 0.829 inch | 0.5 A | BELLOWED TYPE | 15 mΩ | 10000000000 Ω | 0.025 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 1.27 mm | 250 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .417 N | .1112 N | - | BLACK | - | - | 0.086 inch | - | - | - | 30u inch | ||
![]() 87409-120LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 87409-120LF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | ROHS COMPLIANT | Active | - | - | 1.28 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | RIB-CAGE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | - | LOCKING | 0.787 inch | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 10078991-G22-06ULF | 10078991 | - | - | STRAIGHT | - | - | - | ONE | 2 | - | - | ROHS COMPLIANT | Active | - | - | 5.73 | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | MINITEK, LOW PROFILE, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | - | 0.098 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 10018182-001LF | - | - | - | STRAIGHT | - | - | - | - | 1 | - | - | LEAD FREE | Obsolete | - | - | 8 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 1.27 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58358-702 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 0.469 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | - | 58358-702 | 58358 | - | - | STRAIGHT | - | - | - | ONE | 4 | - | - | - | Obsolete | - | - | 5.64 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 6 mm | compliant | UL | COMMERCIAL | - | - | - | 0.543 inch | MALE | 94V-0 | 0.626 inch | - | BLADE PIN-SKT | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | S0P8 | 0.169 inch | - | - | - | - | ||
Tiny WHSL | 3400 | - | - | 4 Weeks | BOARD | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 61083-101402LF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | 1.14 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | - | 2.118 inch | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 61082-121400LF | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | - | - | 1.72 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.236 inch | FEMALE | 94V-0 | 0.146 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 4.3942 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .8896 N | .1112 N | - | - | - | - | - | - | - | - | 8u inch | ||
![]() 71991-320LF FCI | In Stock | - | - | - | - | - | - | - | - | Thermoplastic UL94V-O | - | - | Nickel plated | 1pc(s) | 2.54mm | (L x W x H) 50.72 x 5.08 x 7 mm | Blue | - | No | - | - | 71991-320LF | - | - | +125°C | -65°C | - | 2 | 3A | 3A | - | - | - | - | - | - | Rectangular | 20 | - | - | 40 | - | - | - | - | - | - | Dubox / PV / Bergstik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 50.72mm | 5.08mm | - | |||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | - | 91910-21141LF | 919 | - | - | STRAIGHT | - | - | - | ONE | 2 | - | - | LEAD FREE | Active | - | - | 1.56 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | 15u inch | ||
![]() 89947-350LF FCI | In Stock | - | - | 5 Weeks, 3 Days | CABLE | GUIDE SLOT | - | LOCKING | 2.15 inch | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | - | 89947-350LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | 1.54 | Yes | - | 28 AWG | 28 AWG | e4 | Yes | - | BOARD CONNECTOR | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.189 inch | FEMALE | 94V-0 | 0.295 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | PLUG | IDC | POLARIZED KEY | 900VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.0016 N | .1946 N | 0.079 inch | BLACK | PREASSEM CONN | - | - | - | - | - | 30u inch | ||
![]() 89007-210 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 0.942 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL ICC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol ICC | - | 89007-210 | 89007 | - | - | STRAIGHT | - | - | - | ONE | 5 | 125 °C | -55 °C | - | Active | - | - | 5.42 | No | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | - | - | - | - | - | - | ||
![]() 72454-020LF FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | - | 1.29 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | - | 72454-020LF | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | - | - | 1.26 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT, TRAY PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.345 inch | MALE | 94V-0 | 0.503 inch | 3 A | SQ PIN-SKT | 15 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 1400VAC V | 5.461 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 4.448 N | - | 0.1 inch | BLACK | - | - | - | - | - | - | 30u inch | ||
![]() 68683-304LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.417 inch | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | - | 68683-304LF | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | - | - | 1.24 | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1400VAC V | 2.54 mm | - | Tin (Sn) | RECTANGULAR | 1.4178 N | .278 N | 0.1 inch | BLACK | - | - | 0.115 inch | - | - | - | 30u inch | ||
![]() 89009-516 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 3.777 inch | - | - | TIN LEAD | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL ICC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol ICC | - | 89009-516 | 89009 | - | - | STRAIGHT | - | - | - | ONE | 5 | 125 °C | -55 °C | - | Active | - | - | 5.42 | No | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | - | - | - | - | - | - | ||
![]() 65823-242 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | - | Amphenol FCi | - | 65823-242 | 65823 | - | - | RIGHT ANGLE | - | - | - | - | 2 | - | - | - | Transferred | - | - | 5.38 | - | - | - | - | - | - | - | BOARD CONNECTOR | - | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65846-011LF FCI | In Stock | - | - | 6 Weeks | CABLE | LATCH | - | LOCKING | 0.794 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | POLYPHELYNENE | Amphenol FCi | - | 65846-011LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | 1.53 | Yes | - | 22 AWG | 36 AWG | - | Yes | EAR99 | BOARD CONNECTOR | - | POLARIZED | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | UL | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | PREASSEM CONN | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59337-001 FCI | In Stock | - | - | - | BOARD | - | PEG | - | 1.801 inch | - | - | GOLD (15) | COPPER ALLOY | - | - | - | - | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 59337-001 | 59337 | - | - | STRAIGHT | - | - | - | ONE | 1 | 245 °C | - | - | Obsolete | - | - | 5.91 | No | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | WITH TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.217 inch | FEMALE | 94V-0 | 0.388 inch | 1.5 A | - | 15 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 500 Cycles | TIN LEAD (50) | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | 12u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | FCI | - | - | Amphenol FCi | - | 61082-081400LF | 61082 | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | - | 1.79 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69307-020LF FCI | In Stock | - | - | 7 Weeks | CABLE | LOCKING | - | - | 0.803 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | NYLON | Amphenol FCi | - | 69307-020LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | 1.57 | Yes | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | UL | COMMERCIAL | - | - | - | 0.161 inch | FEMALE | 94V-0 | 0.279 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | CRIMP | POLARIZED HOUSING | 900VAC V | - | 100 Cycles | - | RECTANGULAR | 1.7792 N | - | 0.079 inch | BLACK | PREASSEM CONN | - | - | - | - | - | - |