- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Device Socket Type | Contact Design | Assembly Item Name | Device Type Used On | Terminal Length | Plating Thickness | Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87815-620 FCI | In Stock | - | - | - | BOARD | - | - | - | SOLDER HOLDING POSTS | - | 1.12 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87815-620 | 87815 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.76 | - | - | - | - | e3 | - | - | BOARD CONNECTOR | NONE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | unknown | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | - | 0.18 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SOLDER | - | - | 800VAC V | 1.27 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | - | - | - | 30u inch | - | ||
![]() 69176-026LF FCI | In Stock | - | - | 5 Weeks, 3 Days | CABLE | - | - | LOCKING | - | - | 1.294 inch | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE | Amphenol FCi | 69176-026LF | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | 1.54 | Yes | - | 22 AWG | 36 AWG | - | - | - | BOARD CONNECTOR | POLARIZED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | ||
![]() 76385-405LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | LOCKING | - | - | 0.461 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76385-405LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.15 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.28 inch | MALE | 94V-0 | - | 0.368 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | 0.134 inch | 79u inch | - | ||
![]() 72904-231 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (79) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 72904-231 | 72904 | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.85 | No | - | - | - | e4 | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 8 | 5.08 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE09S564GT FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | NICKEL PALLADIUM GOLD OVER NICKEL/GOLD OVER NICKEL | COPPER ALLOY | FCI | POLYETHYLENE | Amphenol FCi | DE09S564GT | D | - | - | - | - | - | - | Obsolete | 5.68 | No | 1/E | - | - | e3 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN LEAD | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-103402LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.21 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66900-110LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LOCKING | - | - | 0.68 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 66900-110LF | - | - | - | 2 | 105 °C | -65 °C | LEAD FREE | Active | 1.54 | Yes | - | - | - | e4 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | - | - | 0.235 inch | FEMALE | 94V-0 | - | - | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | DUAL POLARIZED | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | - | PREASSEM CONN | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | CABLE | - | - | LOCKING | - | LATCH | 0.257 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYAMIDE | Amphenol FCi | 10073599-006LF | 10073599 | - | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 1.7 | Yes | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | - | UL | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.259 inch | FEMALE | 94V-0 | - | 0.279 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | CRIMP | - | POLARIZED HOUSING | - | - | 50 Cycles | - | RECTANGULAR | - | - | 0.079 inch | - | - | PREASSEM CONN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM1S49TSRB09H6 | HM1 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.58 | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71600-306LF FCI | In Stock | - | - | 5 Weeks, 3 Days | CABLE | - | - | LOCKING | - | W/STRAIN RELIEF | 0.476 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71600-306LF | - | - | - | 2 | 105 °C | -65 °C | LEAD FREE | Active | 1.56 | Yes | - | - | - | - | - | - | BOARD CONNECTOR | LATCHED, POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | - | - | 0.244 inch | FEMALE | 94V-0 | - | 0.512 inch | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | POLARIZED HOUSING | 1400VAC V | - | - | - | RECTANGULAR | - | - | 0.1 inch | GRAY | - | PREASSEM CONN | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 0.157 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-G03-02LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 1.7 | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | - | CSA; UL | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | - | 0.305 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | 30u inch | - | ||
![]() 69176-024LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LOCKING | - | - | 1.194 inch | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE | Amphenol FCi | 69176-024LF | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | 1.57 | Yes | - | 22 AWG | 36 AWG | - | - | - | BOARD CONNECTOR | POLARIZED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | ||
![]() 61125-055CA FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61125-055CA | 61125 | RIGHT ANGLE | - | 2 | - | - | - | Transferred | 5.64 | - | - | - | - | - | - | - | PCMCIA CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | unknown | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65846-016LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LATCH | - | LOCKING | 0.394 inch | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYPHELYNENE | Amphenol FCi | 65846-016LF | - | - | - | 2 | 105 °C | -55 °C | LEAD FREE | Active | 1.53 | Yes | - | 22 AWG | 36 AWG | - | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | PLUG | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | PREASSEM CONN | - | - | - | - | - | ||
![]() 72815-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 72815-001 | 72815 | - | - | - | - | - | - | Obsolete | 5.71 | - | - | - | - | - | - | - | - | UNDER PLATING THICKNESS: NICKEL (24) | - | - | NO | NO | NO | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | CONTACT | - | - | - | 118 | ||
![]() 93515-150000 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD FLASH (43) OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 93515-150000 | 93515 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.74 | - | - | - | - | e0 | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1.27 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN LEAD (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | 1.575 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112684-G03-20ULF | 10112684 | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.35 | Yes | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.079 inch | MALE | 94V-0 | - | 0.171 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 900VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | 3549 | - | - | - | BOARD | - | - | - | - | - | - | GOLD | - | FCI | - | Amphenol FCi | 59453-041110EF | - | RIGHT ANGLE | - | 1 | - | - | - | Obsolete | 5.84 | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 0.5 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | POLYAMIDE | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | DILB40P-223TLF | - | - | - | - | - | - | LEAD FREE | Active | 0.77 | Yes | - | - | - | e3 | Yes | EAR99 | - | DIP SOCKET | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | IC SOCKET | - | - | DIP40 | - | - | - | ||
![]() 87400-130 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | 1.622 inch | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87400-130 | 87400 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.85 | No | - | - | - | e0 | - | - | BOARD CONNECTOR | TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | unknown | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | - | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 800VAC V | 1.4986 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | - | - | 0.075 inch | 30u inch | - |