- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-U0J-20B | 10114868 | STRAIGHT | - | - | - | - | - | Active | 5.8 | No | - | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-D0C-10B | 10091767 | STRAIGHT | - | - | - | - | - | Active | 5.33 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
![]() 51939-046 FCI | In Stock | - | - | BOARD | - | LOCKING | - | 4.698 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-046 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.41 | No | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | - | .973 N | .1668 N | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-D0E-10B | 10091777 | STRAIGHT | - | - | - | - | - | Active | 5.34 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
![]() 51939-086 FCI | In Stock | - | - | BOARD | - | LOCKING | - | 4.35 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51939-086 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS=5.08 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 2500VDC V | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | - | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-P0J-20B | 10114868 | STRAIGHT | - | - | - | - | - | Active | 5.8 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-T0J-10B | 10114868 | STRAIGHT | - | - | - | - | - | Active | 5.8 | No | - | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10104999-G0E-20B | - | - | - | - | - | - | - | Active | 5.77 | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-S0J-20B | 10091836 | STRAIGHT | - | 4 | - | - | - | Active | 5.73 | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-Q0C-10B | 10091767 | STRAIGHT | - | - | - | - | - | Active | 5.77 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | 3.778 inch | GOLD OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | LIQUID CRYSTAL POLYMER | Amphenol ICC | HM1F44FDP000H6P | - | RIGHT ANGLE | ONE | 4 | - | - | - | Active | 5.47 | No | - | e4 | - | - | BOARD CONNECTOR | MILLIPACS1, POLARIZED | - | - | NO | NO | NO | NO | NO | - | 192 | 2 mm | compliant | - | - | - | 4 | - | 0.467 inch | FEMALE | - | - | 0.809 inch | SQ SKT | - | - | 0.079 inch | - | PRESS FIT | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | 1.888 inch | GOLD OVER NICKEL | NOT SPECIFIED | FCI | LIQUID CRYSTAL POLYMER | Amphenol FCi | HM1F43FDP000H6P | - | RIGHT ANGLE | ONE | 4 | - | - | - | Active | 5.45 | No | - | e4 | No | EAR99 | BOARD CONNECTOR | MILLIPACS1, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | - | 96 | 2 mm | compliant | - | - | - | 4 | - | 0.467 inch | FEMALE | - | - | 0.809 inch | SQ SKT | - | - | 0.079 inch | - | PRESS FIT | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | ||
![]() 51939-045 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .086-.098 | 4.3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-045 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | 1000VDC V | 200 Cycles | - | - | .973 N | .1668 N | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-V0J-20B | 10114868 | STRAIGHT | - | - | - | - | - | Active | 5.8 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-C0C-20B | 10091767 | STRAIGHT | - | - | - | - | - | Active | 5.33 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-C0C-10B | 10091767 | STRAIGHT | - | - | - | - | - | Active | 5.33 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-H0C-20B | 10091767 | STRAIGHT | - | - | - | - | - | Active | 5.77 | No | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 10104999-V0E-10B | - | - | - | - | - | - | - | Active | 5.77 | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | HM1F41FDP000H6 | HM1 | RIGHT ANGLE | - | 4 | - | - | - | Active | 5.35 | - | - | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | ||
![]() DC37S064LF FCI | In Stock | - | - | CABLE AND PANEL | STEEL | - | - | - | GOLD FLASH | COPPER ALLOY | FCI | POLYETHYLENE | Amphenol FCi | DC37S064LF | D | - | - | - | - | - | LEAD FREE | Obsolete | 5.63 | Yes | 4/C | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | ZINC | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - |