- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-S0J-10B | 10114868 | STRAIGHT | - | - | - | - | Active | 5.8 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-M0C-20B | 10091767 | STRAIGHT | - | - | - | - | Active | 5.77 | No | e0 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113947-00C-20B | - | STRAIGHT | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-V0J-20B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-R0J-10B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-P0J-10B | 10114868 | STRAIGHT | - | - | - | - | Active | 5.8 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113947-M0C-20B | - | STRAIGHT | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-T0J-20B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-T0J-20B | 10114508 | STRAIGHT | - | - | - | - | Active | 5.81 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
![]() 67996-124H FCI | In Stock | - | - | BOARD | 1.2 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 67996-124H | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.43 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113947-T0C-10B | - | STRAIGHT | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-J0C-20B | 10091767 | STRAIGHT | - | - | - | - | Active | 5.77 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113947-S0C-20B | - | STRAIGHT | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-M0J-10B | 10114868 | STRAIGHT | - | - | - | - | Active | 5.8 | No | e0 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-E0C-20B | 10091767 | STRAIGHT | - | - | - | - | Active | 5.33 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-G0E-20B | 10091777 | STRAIGHT | - | - | - | - | Active | 5.34 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-Y0J-20B | 10114868 | STRAIGHT | - | - | - | - | Active | 5.8 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-F0E-10B | 10091777 | STRAIGHT | - | - | - | - | Active | 5.34 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-F0E-20B | 10091777 | STRAIGHT | - | - | - | - | Active | 5.34 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-Q0J-20B | 10114508 | STRAIGHT | - | - | - | - | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - |