- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85854-509 FCI | In Stock | - | - | BOARD | - | LOCKING | PEG | 1.887 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 85854-509 | 85854 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.42 | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | - | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .139 N | 0.079 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-A0E-20B | 10091777 | STRAIGHT | - | - | - | - | - | Active | 5.34 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-F0E-10B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 51939-109 FCI | In Stock | - | - | BOARD | - | LOCKING | - | 2.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-109 | 51939 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | - | Active | 5.41 | No | - | - | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | S24P4 | 0.135 inch | ||
![]() 51939-003 FCI | In Stock | - | - | BOARD | - | LOCKING | HOLE .086-.098 | 4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-003 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Active | 5.44 | No | - | - | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | 0.135 inch | ||
![]() 51939-065 FCI | In Stock | - | - | BOARD | - | LOCKING | - | 3.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-065 | 51939 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | - | Active | 5.41 | No | - | - | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113947-10C-10B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-G0E-20B | 10091777 | STRAIGHT | - | - | - | - | - | Active | 5.34 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-Y0J-20B | 10114868 | STRAIGHT | - | - | - | - | - | Active | 5.8 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-F0E-10B | 10091777 | STRAIGHT | - | - | - | - | - | Active | 5.34 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-F0E-20B | 10091777 | STRAIGHT | - | - | - | - | - | Active | 5.34 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114508-Q0J-20B | 10114508 | STRAIGHT | - | - | - | - | - | Active | 5.81 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-10J-20B | 10091836 | STRAIGHT | - | 4 | - | - | - | Active | 5.73 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113947-C0C-20B | - | STRAIGHT | - | - | - | - | - | Active | 5.85 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-00J-20B | 10091836 | STRAIGHT | - | 4 | - | - | - | Active | 5.73 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-B0E-20B | 10091777 | STRAIGHT | - | - | - | - | - | Active | 5.34 | No | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() DE09P064TX FCI | In Stock | - | - | CABLE | STEEL | LOCKING | - | 1.198 inch | GOLD OVER NICKEL/NICKEL PALLADIUM GOLD OVER NICKEL | COPPER ALLOY | FCI | POLYETHYLENE | Amphenol FCi | DE09P064TX | - | - | - | 2 | 125 °C | -55 °C | LEAD FREE | Obsolete | 5.89 | No | 1/E | 20 AWG | 20 AWG | e0 | No | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.479 inch | MALE | 94V-0 | NO | 0.23 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | - | TIN LEAD OVER NICKEL (50) | STAGGERED | - | - | 0.112 inch | NATURAL | PREASSEM CONN | - | 0.106 inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-W0J-10B | 10091836 | STRAIGHT | - | 4 | - | - | - | Active | 5.73 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 10104997-F0C-20B | 10104997 | - | - | - | - | - | - | Active | 5.75 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-E0C-20B | 10091767 | STRAIGHT | - | - | - | - | - | Active | 5.33 | No | - | - | - | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - |