- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-00J-20B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-B0E-20B | 10091777 | STRAIGHT | - | - | - | - | Active | 5.34 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-T0C-10B | 10091767 | STRAIGHT | - | - | - | - | Active | 5.77 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 10104999-H0E-10B | - | - | - | - | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
![]() 85854-509 FCI | In Stock | - | - | BOARD | LOCKING | PEG | 1.887 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 85854-509 | 85854 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | Active | 5.42 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.701 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .139 N | 0.079 inch | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-A0E-20B | 10091777 | STRAIGHT | - | - | - | - | Active | 5.34 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10113949-F0E-10B | - | STRAIGHT | - | - | - | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() 51939-109 FCI | In Stock | - | - | BOARD | LOCKING | - | 2.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-109 | 51939 | RIGHT ANGLE | ONE | 4 | 85 °C | -55 °C | Active | 5.41 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | S24P4 | 0.135 inch | ||
![]() 51939-003 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .086-.098 | 4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-003 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | Active | 5.44 | No | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | 0.135 inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-F0C-20B | 10091767 | STRAIGHT | - | - | - | - | Active | 5.77 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | GOLD | - | FCI | - | Amphenol FCi | 59453-051110EF | - | RIGHT ANGLE | - | 1 | - | - | Obsolete | 5.82 | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-L0J-20B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-M0J-10B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10091836-M0J-20B | 10091836 | STRAIGHT | - | 4 | - | - | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091777-J0E-10B | 10091777 | STRAIGHT | - | - | - | - | Active | 5.39 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | - | AMPHENOL ICC | - | Amphenol ICC | HM1S53FER000H6 | HM1 | STRAIGHT | - | 5 | - | - | Active | 5.38 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | - | Amphenol FCi | 10114868-E0J-10B | 10114868 | STRAIGHT | - | - | - | - | Active | 5.8 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10091767-B0C-10B | 10091767 | STRAIGHT | - | - | - | - | Active | 5.33 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10104997-Y0C-10B | - | STRAIGHT | - | 24 | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 144 | 1.85 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10104999-L0E-20B | - | - | - | - | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - |