- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Gender | UL Flammability Code | Termination Type | Contact Finish Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104997-B0C-10B | 10104997 | - | - | Active | 5.75 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 10104997-B0C-20B | 10104997 | - | - | Active | 5.75 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | GOLD | - | FCI | Amphenol FCi | 59453-051110EF | - | RIGHT ANGLE | 1 | Obsolete | 5.82 | - | - | - | - | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 0.5 mm | unknown | FEMALE | 94V-0 | SURFACE MOUNT | - | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 10091836-L0J-20B | 10091836 | STRAIGHT | 4 | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 10091767-F0C-20B | 10091767 | STRAIGHT | - | Active | 5.77 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 10091836-M0J-10B | 10091836 | STRAIGHT | 4 | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 10091836-M0J-20B | 10091836 | STRAIGHT | 4 | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 10091777-J0E-10B | 10091777 | STRAIGHT | - | Active | 5.39 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-10E-20B | - | STRAIGHT | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
Tiny WHSL | In Stock | - | - | BOARD | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113949-10E-10B | - | STRAIGHT | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 10091777-J0E-20B | 10091777 | STRAIGHT | - | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 10091836-Q0J-20B | 10091836 | STRAIGHT | 4 | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10104999-J0E-20B | - | - | - | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10104997-00C-20B | - | STRAIGHT | 24 | Active | 5.77 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 144 | 1.85 mm | compliant | MALE | - | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 10091777-L0E-20B | 10091777 | STRAIGHT | - | Active | 5.34 | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | Amphenol FCi | 10114508-M0J-20B | 10114508 | STRAIGHT | - | Active | 5.81 | No | e0 | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 10091836-P0J-10B | 10091836 | STRAIGHT | 4 | Active | 5.73 | - | e0 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10113947-S0C-10B | - | STRAIGHT | - | Active | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 10091767-R0C-20B | 10091767 | STRAIGHT | - | Active | 5.77 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 10091777-T0E-20B | 10091777 | STRAIGHT | - | Active | 5.34 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | MALE | 94V-0 | PRESS FIT | TIN LEAD OVER NICKEL |