- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Connections | Connector standard | Contact Finish Mating | Contact Materials | Content | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material (details) | Mounting Styles | No. of ports | No. of rows | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins | Risk Rank | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Assembly Item Name | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51772-009 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | HOLE .138-.163 | - | 4 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51772-009 | 51772 | - | RIGHT ANGLE | - | - | ONE | 4 | 125 °C | -55 °C | - | Active | - | 5.83 | No | - | - | - | - | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 35 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | - | 0.47 inch | FEMALE | 94V-0 | - | 0.865 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | 2500VDC V | - | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | .973 N | - | - | - | - | - | S24P11 | 0.154 inch | - | ||
![]() 62596-00A FCI | In Stock | - | - | - | BOARD | - | - | - | LOCATING POSTS | - | 2.272 inch | - | - | GOLD (4) OVER NICKEL | COPPER ALLOY | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 62596-00A | 62596 | - | RIGHT ANGLE | - | - | ONE | 2 | 60 °C | -20 °C | - | Active | - | 5.51 | No | - | - | e0 | No | EAR99 | PCMCIA CONNECTOR | - | EMI SHIELDED, LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.217 inch | MALE | 94V-0 | - | 0.827 inch | 0.5 A | SQ PIN-SKT | 60 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 250VAC V | 1 | - | 10000 Cycles | TIN LEAD OVER NICKEL | RECTANGULAR | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | - | - | - | 8u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | COPPER ALLOY | - | - | FCI | - | Amphenol FCi | 10114868-10J-20B | 10114868 | - | STRAIGHT | - | - | - | - | - | - | - | Active | - | 5.8 | No | - | - | e0 | No | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | LOCKING | PEG | - | - | - | - | AU ON PD-NI | COPPER ALLOY | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10129811-848200LF | 10129811 | - | STRAIGHT | - | - | ONE | - | - | - | - | Obsolete | - | 8.52 | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.29 inch | - | - | - | 0.39 inch | - | HYBRID | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | 0.125 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 0.783 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 10056103-1050011LF | 10056103 | - | STRAIGHT | - | - | ONE | 9 | 85 °C | - | LEAD FREE | Active | - | 5.72 | Yes | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 2 mm | compliant | - | UL | COMMERCIAL | 9 | RECTANGULAR | - | 0.724 inch | MALE | 94V-0 | - | 0.49 inch | - | BLADE PIN-SKT | 35 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | POLARIZED HOUSING | - | - | - | 200 Cycles | - | RECTANGULAR | .4448 N | .14734 N | - | NATURAL | - | - | - | 0.063 inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | ZINC ALLOY | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 10037908-101LF | 10037908 | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 1.65 | Yes | - | - | - | Yes | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | GUIDE ITEM | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | 1 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00040T4LF | 20021121 | - | STRAIGHT | - | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | 1.66 | Yes | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.135 inch | MALE | 94V-0 | - | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 700VAC V | - | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | LATCH & EJECT | - | LOCKING | 0.871 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | Amphenol FCi | 20021612-00012T4LF | 20021612 | - | RIGHT ANGLE | - | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | 2.31 | Yes | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.22 inch | MALE | 94V-0 | - | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 700VAC V | - | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | 0.09 inch | 10u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10114830-10104LF | - | - | RIGHT ANGLE | - | - | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | - | 1.72 | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1.25 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.134 inch | MALE | 94V-0 | - | 0.165 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | - | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | - | 100u inch | ||
![]() 68105-002LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LATCH | - | LOCKING | 0.373 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | GLASS FILLED POLYAMIDE | Amphenol FCi | 68105-002LF | 68105 | - | - | - | - | - | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | 1.53 | Yes | 22 AWG | 36 AWG | - | - | EAR99 | BOARD CONNECTOR | - | POLARIZED, LATCHED | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | - | CRIMP | - | POLARIZED HOUSING | - | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | ||
![]() 89947-344LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | GUIDE SLOT | - | LOCKING | 1.913 inch | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | 89947-344LF | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | 2.13 | Yes | 28 AWG | 28 AWG | e4 | Yes | - | BOARD CONNECTOR | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | - | 0.189 inch | FEMALE | 94V-0 | - | 0.295 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | PLUG | IDC | - | POLARIZED KEY | 900VAC V | - | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.0016 N | .1946 N | 0.079 inch | BLACK | PREASSEM CONN | - | - | - | 30u inch | ||
![]() 69307-036LF FCI | In Stock | - | - | 7 Weeks | CABLE | - | - | LOCKING | - | - | 1.433 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | NYLON | Amphenol FCi | 69307-036LF | - | - | - | - | - | - | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | 5.3 | Yes | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | UL | COMMERCIAL | - | - | - | 0.161 inch | FEMALE | 94V-0 | - | 0.279 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | CRIMP | - | POLARIZED HOUSING | 900VAC V | - | - | 100 Cycles | - | RECTANGULAR | 1.7792 N | - | 0.079 inch | BLACK | PREASSEM CONN | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | POLYETHYLENE | - | GUIDE PIN | - | LOCKING | 3.779 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 10065127-001LF | - | - | STRAIGHT | - | - | ONE | - | 105 °C | -65 °C | LEAD FREE | Active | - | 1.63 | Yes | - | - | e3 | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | - | compliant | - | CSA,TUV,UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.779 inch | FEMALE | 94V-0 | NO | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | 2500VDC V | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | - | - | BLACK | - | - | - | 0.15 inch | - | ||
![]() 65846-005LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | - | LATCH | - | LOCKING | 2.694 inch | - | - | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYPHELYNENE | Amphenol FCi | 65846-005LF | - | - | - | - | - | - | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | 2.13 | Yes | 22 AWG | 36 AWG | - | Yes | EAR99 | BOARD CONNECTOR | - | POLARIZED | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | PLUG | CRIMP | - | POLARIZED HOUSING | - | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | BLACK | PREASSEM CONN | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 8655MH0902BKLF | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 2.24 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037912-114LF | - | - | - | - | - | - | - | - | - | - | Active | - | 2.28 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | LATCH & EJECT | - | LOCKING | 0.821 inch | - | - | GOLD (10) OVER NICKEL (40) | COPPER ALLOY | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021611-00010T4LF | 20021611 | - | STRAIGHT | - | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | 1.39 | Yes | - | - | e4 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.22 inch | MALE | 94V-0 | - | 0.425 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 700VAC V | - | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | 0.09 inch | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | CABLE | - | - | LOCKING | - | LATCH | 1.202 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | GLASS FILLED POLYAMIDE | Amphenol FCi | 10073599-030LF | 10073599 | - | - | - | - | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | 2.35 | Yes | - | - | - | Yes | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.259 inch | FEMALE | 94V-0 | - | 0.279 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | CRIMP | - | POLARIZED HOUSING | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | 0.079 inch | - | PREASSEM CONN | - | - | - | - | ||
![]() 91139-088LF FCI | In Stock | - | - | 5 Weeks | BOARD | COPPER ALLOY | - | LOCKING | SPLIT BOARD LOCK | - | 0.626 inch | RJ45 | NOT SPECIFIED | COPPER ALLOY | 1pc(s) | Metal | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON66 | Amphenol FCi | 91139-088LF | - | Nylon | STRAIGHT | 1x | 1 | - | - | 70 °C | -40 °C | LEAD FREE | Active | 8P8C | 1.59 | Yes | - | - | - | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular jacks | SHIELDED | 8536.69.40.40 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | TIN | UL | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.665 inch | FEMALE | 94V-0 | NO | 0.623 inch | 1 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | JACK | SOLDER | - | - | - | 1 | - | 250 Cycles | - | - | 20.016 N | - | - | BLACK | - | - | - | 0.126 inch | 5u inch | |||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | LATCH & EJECT | - | LOCKING | 1.821 inch | - | - | GOLD (10) OVER NICKEL (40) | COPPER ALLOY | - | - | FCI | - | Amphenol FCi | 20021611-00050T4LF | 20021611 | - | STRAIGHT | - | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | 5.75 | Yes | - | - | e4 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.22 inch | MALE | 94V-0 | - | 0.425 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 700VAC V | - | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | 0.09 inch | 10u inch |