- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Case material | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal voltage | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins per row | Risk Rank | Rohs Code | Shell Sizes | Total number of pins | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Contact Design | Assembly Item Name | Terminal Gender | Contact Arrangement | Features | Terminal Length | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51730-067 FCI Electronics | In Stock | - | - | - | BOARD | - | - | LOCKING | HOLE .138-.163 | - | 2.75 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51730-067 | 51730 | - | - | RIGHT ANGLE | - | - | - | ONE | 4 | 105 °C | -55 °C | - | Active | - | 5.44 | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | - | - | - | - | S24P6 | - | 0.135 inch | - | - | - | - | ||
![]() 68015-402HLF FCI Electronics | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | 0.2 inch | - | - | PURE TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | THERMOPLASTIC | Amphenol FCi | - | 68015-402HLF | - | - | - | RIGHT ANGLE | - | - | - | ONE | 1 | 125 °C | -65 °C | LEAD FREE | Active | - | 0.73 | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | MALE | 94V-0 | - | 0.168 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1500VAC V | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | 0.09 inch | - | - | - | 100u inch | ||
![]() 10127820-1022LF FCI Electronics | In Stock | - | - | 9 Weeks | BOARD | - | - | LOCKING | - | - | 0.874 inch | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | FCI | POLYAMIDE | Amphenol FCi | - | 10127820-1022LF | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 105 °C | -40 °C | - | Active | - | 1.73 | Yes | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 10 | 4.191 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.384 inch | MALE | - | - | 0.504 inch | - | - | 10 mΩ | 1000000000 Ω | 0.165 inch | - | SOLDER | - | POLARIZED HOUSING | - | 5.5118 mm | - | - | RECTANGULAR | 14.6784 N | 1.0008 N | 0.165 inch | - | NATURAL | - | - | - | - | - | 0.138 inch | - | - | - | - | ||
![]() 65846-009LF FCI Electronics | In Stock | - | - | 6 Weeks | CABLE | - | - | LATCH | - | LOCKING | 3.194 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYPHELYNENE | Amphenol FCi | - | 65846-009LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | 2.13 | Yes | - | - | 22 AWG | 36 AWG | - | Yes | EAR99 | BOARD CONNECTOR | - | POLARIZED | 8538.90.60.00 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | - | UL | COMMERCIAL | - | - | 0.2 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | PLUG | CRIMP | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | PREASSEM CONN | - | - | - | - | - | - | - | - | - | ||
![]() 51939-822LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 51939-822LF | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52057-102 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | PEG | - | 0.472 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | - | 52057-102 | 52057 | - | - | RIGHT ANGLE | - | - | - | ONE | 6 | - | - | - | Obsolete | - | 8.18 | - | - | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | WITH GROUND CONTACTS | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | UL | COMMERCIAL | 5 | RECTANGULAR | 0.543 inch | FEMALE | 94V-0 | - | 0.939 inch | 3 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | POLARIZED HOUSING | - | 2.0066 mm | - | TIN LEAD | RECTANGULAR | .556 N | .199882 N | 0.079 inch | - | NATURAL | - | - | - | - | - | 0.106 inch | - | - | - | - | ||
![]() 91615329LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 91615-329LF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.47 | Yes | - | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51939-081 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 1.55 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 51939-081 | - | - | - | RIGHT ANGLE | - | - | - | ONE | 1 | 85 °C | -55 °C | - | Active | - | 5.45 | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 7.62 mm | compliant | - | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | - | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | - | 2500VDC V | - | 200 Cycles | - | - | - | - | - | - | - | - | - | - | S0P3 | - | 0.135 inch | - | - | - | - | ||
![]() 75915444LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | Amphenol FCi | - | 75915-444LF | 75915 | - | - | STRAIGHT | - | - | - | - | 1 | - | - | ROHS COMPLIANT | Active | - | 5.43 | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75915448LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | LOCKING | - | - | 4.797 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 75915-448LF | 75915 | - | - | STRAIGHT | - | - | - | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | 5.43 | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | ||
![]() 75409-003LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 75409-003LF | 75409 | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 5.17 | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | - | - | MALE | - | - | - | - | - | - | - | ||
![]() 8655MH1512LF FCI | In Stock | - | - | 9 Weeks | - | - | ZINC | #M3 | - | SCREW | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 8655MH1512LF | 8655 | - | - | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | 2.25 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | HOOD | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | CABLE | ZINC ALLOY | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 8655MHRA0901KLF | - | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 2.2 | Yes | 1/E | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | NICKEL | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89008516 FCI Electronics | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 1.887 inch | - | - | TIN LEAD | PHOSPHOR BRONZE | - | - | - | - | - | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | - | 89008-516 | 89008 | - | - | STRAIGHT | - | - | - | ONE | 5 | 125 °C | -55 °C | - | Active | - | 5.43 | No | - | - | - | - | e0 | No | - | BOARD CONNECTOR | - | METRAL | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.7 inch | MALE | 94V-0 | - | 0.67 inch | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | - | 1400VAC V | 2.0066 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .3614 N | .15012 N | 0.079 inch | - | WHITE | - | - | - | - | - | - | - | - | - | - | ||
![]() 20021321-00012C4LF FCI Electronics | In Stock | - | - | 5 Weeks | BOARD | - | - | LOCKING | - | - | 0.318 inch | - | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 20021321-00012C4LF | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | - | 1.7 | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | - | BLACK | - | - | - | - | - | - | - | - | - | 10u inch | ||
![]() 66900-210LF FCI Electronics | In Stock | - | - | 5 Weeks | CABLE | - | - | LOCKING | - | - | 0.68 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | - | 66900-210LF | - | - | - | - | - | - | - | - | 2 | 105 °C | -65 °C | LEAD FREE | Active | - | 1.56 | Yes | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | UL, CSA | COMMERCIAL | - | - | 0.235 inch | FEMALE | 94V-0 | - | - | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | DUAL POLARIZED | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLUE | PREASSEM CONN | - | - | - | - | - | - | - | - | 30u inch | ||
![]() DBMF21W1PN FCI Electronics | In Stock | - | - | 14 Weeks, 3 Days | PANEL | STEEL | - | LOCKING | - | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DBMF21W1PN | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.55 | - | 3/B | - | - | - | e4 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | - | compliant | CADMIUM | UL | COMMERCIAL | - | - | - | MALE | 94V-0 | NO | - | 7.5 A | HYBRID | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | - | - | 500 Cycles | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | S20P1 | - | - | - | - | - | - | ||
![]() 10127820-1822LF FCI Electronics | In Stock | - | - | 9 Weeks | BOARD | - | - | LOCKING | - | - | 1.535 inch | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | FCI | POLYAMIDE | Amphenol FCi | - | 10127820-1822LF | - | - | - | STRAIGHT | - | - | - | ONE | 2 | 105 °C | -40 °C | - | Active | - | 2.31 | Yes | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 18 | 4.191 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.384 inch | MALE | - | - | 0.504 inch | - | - | 10 mΩ | 1000000000 Ω | 0.165 inch | - | SOLDER | - | POLARIZED HOUSING | - | 5.5118 mm | - | - | RECTANGULAR | 14.6784 N | 1.0008 N | 0.165 inch | - | NATURAL | - | - | - | - | - | 0.138 inch | - | - | - | - | ||
![]() 71918-216LF FCI Electronics | In Stock | - | - | 3 Weeks, 1 Day | BOARD | - | - | LATCH & EJECT | - | LOCKING | 1.56 inch | Thermoplastic UL94V-O | NOT SPECIFIED | PHOSPHOR BRONZE | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 8.6 x 39.62 x 24 mm | Grey | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71918-216LF | 71918-216LF | - | +125°C | -65°C | STRAIGHT | 2 | 3A | 1500V AC | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 8 | 1.56 | Yes | - | 16 | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | IDC Quickie | POLARIZED, LATCHED, LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.339 inch | MALE | 94V-0 | - | 0.685 inch | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | GRAY | - | - | - | - | + ejector (short) | 0.114 inch | 24mm | 8.6mm | 39.62mm | 30u inch | |||
![]() 77313-818-06LF FCI Electronics | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 77313-818-06LF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | - | Active | - | 1.54 | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |