- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Finish Mating
Attribute column
Manufacturer
FCI Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | TIN (160) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 54101-T0607LF | 54101 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.69 | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.3 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 54202-G0803ALF | 54202 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Obsolete | 7.72 | Yes | - | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | TIN (100) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61082-083600LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | - | 1.441 inch | SN ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10127720-221LF | 10127720 | RIGHT ANGLE | ONE | - | 105 °C | -40 °C | - | Active | 2.26 | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 22 | - | compliant | UL | COMMERCIAL | - | - | 0.341 inch | - | - | - | - | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | PLUG | SOLDER | - | 1000VAC V | - | 100 Cycles | - | - | 8.0064 N | 3.6974 N | - | BLACK | S0P22 | 0.126 inch | 100u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 52601-G20-4LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.18 | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 91618-307ALF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.697 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-307ALF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 2.17 | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | TAPE & REEL | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .3058 N | .3058 N | 0.1 inch | GRAY | - | - | 30u inch | ||
![]() 78515-001LF FCI | In Stock | - | - | 5 Weeks, 3 Days | CABLE | LATCH | LOCKING | 0.492 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 78515-001LF | 78515 | - | - | 1 | 105 °C | -55 °C | LEAD FREE | Active | 1.62 | Yes | 22 AWG | 36 AWG | - | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | UL | COMMERCIAL | - | - | 0.157 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | 2 mΩ | 5000000000 Ω | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 1000 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - |