- Connector Type
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Materials
- Mounting Type
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 3.259 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121510-480020ALF | 10121510 | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | Active | 5.75 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 20+48 | - | compliant | UL,CSA,TUV | COMMERCIAL | - | - | 0.295 inch | - | - | 0.836 inch | 9 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.05 inch | - | SOLDER | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | - | BLACK | 0.102 inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | 3.504 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10103TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 0.68 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | - | BLACK | 0.091 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | SPLIT BOARD LOCK | 1.535 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10108777-11111TLF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.19 | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | FEMALE | 94V-0 | 0.443 inch | - | - | - | - | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.122 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-11103TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-11012TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 1.535 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-11201TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.19 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | - | BLACK | 0.091 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 5.866 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10057596-10120TLF | 10057596 | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | 5.76 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 280 | 2.0066 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | - | - | 0.443 inch | 1.1 A | BELLOWED TYPE | 10 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | - | 50 Cycles | - | RECTANGULAR | - | - | - | BLACK | 0.1 inch | 15u inch | ||
![]() 68046-343 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 4.317 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-343 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 66925-023 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.32 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-023 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68046-336 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.617 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-336 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 65780-026 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (40) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65780-026 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 66925-548 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 4.82 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-548 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 66925-534 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.42 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-534 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 65780-063 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) | BRASS | FCI | - | Amphenol FCi | 65780-063 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | No | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 65780-043 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65780-043 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 66925-035 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.52 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-035 | 66925 | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.44 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 66925-060 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 6.02 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-060 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 66925-036 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.62 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-036 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 65780-035 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (40) OVER NICKEL | BRASS | FCI | - | Amphenol FCi | 65780-035 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | No | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 35 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 66925-029 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.92 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-029 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch |