- Connector Type
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Materials
- Mounting Type
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Terminal Length | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10042618-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 1.535 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10011MLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.19 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1676 N | - | - | BLACK | - | 0.122 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 3.504 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10033ZLF | 10018783 | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | 5.15 | - | Yes | - | - | e3 | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 164 | 2.0066 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | - | - | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | - | BLACK | - | 0.074 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10039755-10210TLF | 10039755 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | - | e3 | - | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | 400VAC V | - | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | - | - | 0.128 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-11002TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.75 | - | Yes | - | - | e3 | - | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | PEG | 3.504 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-00103TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.19 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 164 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | - | NATURAL | - | 0.091 inch | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10025026-10001TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.34 | Compliant | Yes | Tape & Reel (TR) | 0.5 % | - | - | 2 | - | 100 ppm/°C | CARD EDGE CONNECTOR | 37.4 Ω | 155 °C | -55 °C | Thick Film | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 mW | 64 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 508 µm | 2.0066 mm | 1.2446 mm | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 2.205 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-12012TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.19 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | - | BLACK | - | 0.122 inch | - | - | - | 30u inch | ||
![]() 65780-011 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (40) OVER NICKEL | BRASS | FCI | - | Amphenol FCi | 65780-011 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | No | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58389-001 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 58389-001 | 58389 | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 62 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10069690-10102TLF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.76 | - | Yes | - | - | e3 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-11203TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.74 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 164 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65780-052 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) | BRASS | FCI | - | Amphenol FCi | 65780-052 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | No | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-229 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.917 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-229 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | No | - | - | e3 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 58 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | - | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 10082378-11302T | 10082378 | STRAIGHT | - | 2 | - | - | - | Active | 5.76 | - | - | - | - | e0 | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - |