- Connector Type
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Materials
- Mounting Type
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 173108 | 5.866 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10057596-10020TLF | 10057596 | Molex | STRAIGHT | ONE | 2 | 85 °C | -55 °C | Bulk | - | Active | Active | 1.73 | Yes | * | - | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 280 | 2.0066 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | - | - | 0.443 inch | 1.1 A | BELLOWED TYPE | 10 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | BLACK | 0.1 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 2.205 inch | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10060018-10102TLF | 10060018 | Taiyo Yuden | STRAIGHT | ONE | 2 | - | - | Tape & Reel (TR) | LEAD FREE | Active | Obsolete | 5.76 | Yes | - | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.307 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | - | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | - | 400VAC V | - | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.079 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | - | 5.866 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10066356-10010TLF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.47 | Yes | - | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 280 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.346 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | - | 2.0066 mm | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 0.122 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10039755-10301T | 10039755 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.2 | No | - | e0 | No | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | - | 400VAC V | - | 500 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10061913-113CLF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.75 | Yes | - | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | PEG | - | 0.86 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10128797-001RLF | - | - | RIGHT ANGLE | ONE | 2 | 80 °C | -40 °C | - | - | Active | - | 5.77 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 66 | 0.4826 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.232 inch | - | - | 0.358 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.019 inch | - | SURFACE MOUNT | - | - | 6.4516 mm | 25 Cycles | - | RECTANGULAR | - | - | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 10082378-11302T | 10082378 | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.76 | - | - | e0 | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | PEG | - | 1.177 inch | AU ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10123914-A20LF | 10123914 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | Obsolete | - | 5.84 | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 52 | 0.7874 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.322 inch | MALE | - | 0.267 inch | 0.5 A | - | 20 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 300VDC V | 8.128 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | BLACK | - | 1u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 1.359 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121510-080024ELF | 10121510 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.75 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 32 | - | compliant | UL,CSA,TUV | COMMERCIAL | - | - | 0.295 inch | - | - | 0.836 inch | 9 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.05 inch | - | SOLDER | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | 0.128 inch | - | ||
Tiny WHSL | In Stock | - | - | 25 Weeks, 5 Days | BOARD | LOCKING | EDGE MOUNT | - | 3.377 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10122237-004812ALF | 10122237 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.77 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 60 | - | compliant | UL, CSA | COMMERCIAL | - | - | 0.285 inch | - | - | 0.748 inch | 9 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 2.759 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121510-320816ELF | 10121510 | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | - | Active | - | 5.75 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 16+40 | - | compliant | UL,CSA,TUV | COMMERCIAL | - | - | 0.295 inch | - | - | 0.836 inch | 9 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.05 inch | - | SOLDER | - | 500VDC V | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | 0.128 inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 1.849 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10125023-320032ALF | 10125023 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.76 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 64 | - | compliant | UL | COMMERCIAL | - | MIXED | 0.285 inch | - | - | 0.767 inch | 0.1 A | BELLOWED TYPE | - | 500000000 Ω | 0.05 inch | RECEPTACLE | PRESS FIT | - | - | - | 200 Cycles | - | RECTANGULAR | - | - | BLACK | 0.125 inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 0.984 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10100TLF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 0.66 | Yes | - | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | 0.091 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | 2.205 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10055293-10310T | - | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.85 | No | - | - | - | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.307 inch | FEMALE | 94V-0 | 0.482 inch | 1.1 A | - | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | - | 400VAC V | - | 500 Cycles | - | STAGGERED | - | - | - | 0.128 inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10039755-10302T | 10039755 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.44 | No | - | e0 | No | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | - | 400VAC V | - | 500 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10083987-11223TLF | 10083987 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.75 | Yes | - | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | PURE MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10108777-10000ALF | - | - | - | - | - | - | - | - | - | Active | - | 5.76 | Yes | - | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | - | 1.063 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10073228-10000MLF | 10073228 | - | STRAIGHT | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.75 | Yes | - | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.346 inch | FEMALE | 94V-0 | 0.476 inch | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | 7.1882 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 1.535 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10060018-10011TLF | 10060018 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.2 | Yes | - | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.307 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | - | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | - | 400VAC V | - | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.128 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10061402-10000TLF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - |