- Connector Type
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Materials
- Mounting Type
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 1.535 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10021TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.19 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | 0.1 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-10010TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.17 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-10013TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-10113TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.3 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 3.504 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10060018-10003TLF | 10060018 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.307 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | - | 30 mΩ | 1000000000 Ω | 0.039 inch | - | PRESS FIT | 400VAC V | - | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | .15012 N | - | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10018784-01201TLF | 10018784 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.74 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | PEG | 3.504 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-11013TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.18 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | 0.122 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10117877-003LF | - | - | - | - | - | - | - | Active | 5.74 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 2.859 inch | - | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10120872-003LF | 10120872 | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | Active | 2.3 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 40+20 | - | compliant | UL,CSA,TUV | COMMERCIAL | - | STAGGERED | 0.295 inch | - | - | 0.836 inch | - | HYBRID | 25 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 500VDC V | - | - | - | RECTANGULAR | - | - | BLACK | 0.128 inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10121002-004LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | 0.984 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-10110TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 0.69 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | 0.122 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10046971-044LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.918 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10035388-909LF | 10035388 | RIGHT ANGLE | ONE | 2 | 105 °C | -5 °C | - | Active | 5.76 | Yes | e3 | - | - | CARD EDGE CONNECTOR | VOID PINS AVAILABLE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 34 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | - | 0.335 inch | - | - | 0.871 inch | 7 A | SQ PIN-SKT | 2.5 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1400VAC V | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | .834 N | .9452 N | BLACK | 0.138 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10121002-009LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | EDGE MOUNT | 3.077 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10118139-004LF | 10118139 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | 5.77 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 24+36 | - | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.285 inch | - | - | 0.748 inch | - | HYBRID | 0.6 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | 500VDC V | - | 20 Cycles | - | RECTANGULAR | .2224 N | .05838 N | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10121038-007LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10082378-10112TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10044013-10100TLF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 280 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10025026-10002TLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.4 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | 0.984 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 10018783-11010TLF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.19 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | PANEL MOUNTABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | STAGGERED | 0.348 inch | FEMALE | 94V-0 | 0.443 inch | 1.1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.1398 N | - | BLACK | 0.122 inch | 30u inch |