- Connector Type
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Materials
- Mounting Type
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 3.46 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10088418-003LF | 10088418 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.75 | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 2.54 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 68 | 1.27 mm | compliant | UL | COMMERCIAL | - | - | 0.285 inch | FEMALE | 94V-0 | 0.609 inch | 1.5 A | BELLOWED TYPE | 0.6 mΩ | 5000000000 Ω | - | RECEPTACLE | PRESS FIT | 500VDC V | - | 200 Cycles | - | RECTANGULAR | 53.376 N | 16.0128 N | - | BLACK | 0.125 inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10119884-004LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | CARD EDGE CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 2.54 MM, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 60 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-234 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.417 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-234 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 68046-636 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.617 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-636 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 68046-630 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.017 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-630 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 65780-004 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (40) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65780-004 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 68046-241 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 4.117 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-241 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 82 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 68046-239 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.917 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-239 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 78 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 66925-028 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.82 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-028 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68046-248 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 4.817 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-248 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 65780-014 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (40) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65780-014 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 68046-650 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 5.017 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-650 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 65780-110 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) | - | FCI | - | Amphenol FCi | 65780-110 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 66925-050 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 5.02 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-050 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68046-632 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.217 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-632 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.42 | No | e3 | No | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 68046-243 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 4.317 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-243 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 66925-510 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.02 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED NYLON | Amphenol ICC | 66925-510 | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.33 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | 7.874 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68046-608 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.817 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68046-608 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 65780-022 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (40) OVER NICKEL | - | FCI | - | Amphenol FCi | 65780-022 | 65780 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 68046-238 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.817 inch | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-238 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch |