Filters
  • Connector Type
  • Manufacturer
  • Manufacturer Part Number
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Contact Materials
  • Mounting Type
  • Mounting Styles
  • Termination Type
  • Total Number of Contacts

Attribute column

Manufacturer

FCI Card Edge Connectors - Edgeboard Connectors

View Mode:
1013 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Mounting Option 1

Body Length

Contact Finish Mating

Contact Materials

Ihs Manufacturer

Insulator Material

Manufacturer

Manufacturer Part Number

Manufacturer Series

Mounting Styles

Number Of Connectors

Number of Rows Loaded

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Risk Rank

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Connector Type

Additional Feature

HTS Code

Subcategory

MIL Conformance

DIN Conformance

IEC Conformance

Filter Feature

Mixed Contacts

Option

Total Number of Contacts

Terminal Pitch

Reach Compliance Code

Reference Standard

Reliability

Number Of PCB Rows

PCB Contact Pattern

Body Breadth

Contact Gender

UL Flammability Code

Body Depth

Rated Current (Signal)

Contact Style

Contact Resistance

Insulation Resistance

Mating Contact Pitch

Body/Shell Style

Termination Type

PCB Contact Row Spacing

Durability

Contact Finish Termination

Contact Pattern

Insertion Force-Max

Withdrawl Force-Min

Mating Contact Row Spacing

Insulator Color

Terminal Length

Plating Thickness

In Stock

-

-

BOARD

LOCKING

4.417 inch

GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD

PHOSPHOR BRONZE

AMPHENOL ICC

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol ICC

68046-344

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

88

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

30u inch

In Stock

-

-

BOARD

LOCKING

4.92 inch

GOLD (30) OVER NICKEL

BRASS

AMPHENOL ICC

GLASS FILLED NYLON

Amphenol ICC

66925-049

66925

RIGHT ANGLE

ONE

2

-

-

-

Active

5.44

Yes

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

98

2.54 mm

compliant

UL

COMMERCIAL

2

RECTANGULAR

0.24 inch

FEMALE

94V-0

0.33 inch

-

SQ PIN-SKT

-

-

0.1 inch

PLUG

SOLDER

7.874 mm

-

Matte Tin (Sn) - with Nickel (Ni) barrier

RECTANGULAR

-

-

0.1 inch

BLACK

0.115 inch

30u inch

In Stock

-

-

BOARD

LOCKING

1.317 inch

TIN (100) OVER NICKEL

PHOSPHOR BRONZE

FCI

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol FCi

68046-413

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

No

EAR99

BOARD CONNECTOR

-

8536.69.40.40

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

26

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

100u inch

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

BOARD

LOCKING

1.917 inch

GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)

PHOSPHOR BRONZE

FCI

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol FCi

68046-219

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

No

EAR99

BOARD CONNECTOR

-

8536.69.40.40

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

38

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

15u inch

In Stock

-

-

BOARD

LOCKING

5.62 inch

GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50)

BRASS

AMPHENOL ICC

GLASS FILLED NYLON

Amphenol ICC

66925-056

-

RIGHT ANGLE

ONE

2

-

-

-

Active

5.45

Yes

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

112

2.54 mm

compliant

UL

COMMERCIAL

2

RECTANGULAR

0.24 inch

FEMALE

94V-0

0.33 inch

-

SQ PIN-SKT

-

-

0.1 inch

PLUG

SOLDER

7.874 mm

-

Matte Tin (Sn) - with Nickel (Ni) barrier

RECTANGULAR

-

-

0.1 inch

BLACK

0.115 inch

30u inch

In Stock

-

-

BOARD

LOCKING

3.017 inch

GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50)

PHOSPHOR BRONZE

AMPHENOL ICC

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol ICC

68046-330

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

60

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

30u inch

In Stock

-

-

BOARD

LOCKING

2.82 inch

GOLD (30) OVER NICKEL

BRASS

AMPHENOL ICC

GLASS FILLED NYLON

Amphenol ICC

66925-528

-

RIGHT ANGLE

ONE

2

-

-

-

Active

5.45

Yes

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

56

2.54 mm

compliant

UL

COMMERCIAL

2

RECTANGULAR

0.24 inch

FEMALE

94V-0

0.33 inch

-

SQ PIN-SKT

-

-

0.1 inch

PLUG

SOLDER

7.874 mm

-

Matte Tin (Sn) - with Nickel (Ni) barrier

RECTANGULAR

-

-

0.1 inch

BLACK

0.115 inch

30u inch

In Stock

-

-

BOARD

LOCKING

2.217 inch

GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50)

PHOSPHOR BRONZE

FCI

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol FCi

68046-622

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

No

EAR99

BOARD CONNECTOR

SOLDERING PROCESS: REFLOW

8536.69.40.40

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

44

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

30u inch

In Stock

-

-

BOARD

-

-

TIN (100)

BRASS

AMPHENOL ICC

-

Amphenol ICC

65780-071

65780

STRAIGHT

-

1

-

-

LEAD FREE

Active

5.44

No

e3

-

-

BOARD CONNECTOR

-

-

-

NO

NO

NO

NO

NO

GENERAL PURPOSE

35

2.54 mm

compliant

-

-

-

-

-

FEMALE

94V-0

-

-

-

-

-

-

-

SOLDER

-

-

TIN (100)

-

-

-

-

-

-

-

In Stock

-

-

BOARD

LOCKING

2.117 inch

GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)

PHOSPHOR BRONZE

FCI

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol FCi

68046-221

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

No

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

42

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

15u inch

In Stock

-

-

BOARD

LOCKING

2.717 inch

GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)

PHOSPHOR BRONZE

AMPHENOL ICC

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol ICC

68046-227

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

54

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

15u inch

In Stock

-

-

BOARD

LOCKING

3.517 inch

GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)

PHOSPHOR BRONZE

AMPHENOL ICC

GLASS FILLED POLYPHENYLENE SULPHIDE

Amphenol ICC

68046-235

68046

STRAIGHT

ONE

2

125 °C

-65 °C

-

Active

5.43

No

e3

-

-

BOARD CONNECTOR

-

-

Headers and Edge Type Connectors

NO

NO

NO

NO

NO

GENERAL PURPOSE

70

2.54 mm

compliant

UL, CSA

COMMERCIAL

2

RECTANGULAR

0.2 inch

FEMALE

94V-0

0.31 inch

3 A

SQ PIN-SKT

20 mΩ

1000000000 Ω

0.1 inch

RECEPTACLE

SURFACE MOUNT

5.715 mm

225 Cycles

TIN (160)

RECTANGULAR

1.3066 N

.30024 N

0.1 inch

BLACK

-

15u inch