- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
FCI Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10021737-012 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10053673-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91481-341A FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59337-001CLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (15) | NOT SPECIFIED | FCI | - | Amphenol FCi | 59337-001CLF | 59337 | STRAIGHT | - | 1 | - | - | LEAD FREE | Obsolete | 5.84 | - | e3 | - | - | BOARD CONNECTOR | POWER CONTACT PITCH=1.27 | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (50) | - | - | - | - | - | ||
![]() 69273-102 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYCARBONATE | - | - | 0.83 inch | TIN LEAD OVER NICKEL | NOT SPECIFIED | FCI | POLYCARBONATE | Amphenol FCi | 69273-102 | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | 5.88 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | 94V-0 | NO | 0.85 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | WHITE | 0.11 inch | 30u inch | ||
![]() 59334-023LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | 0.63 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 59334-023LF | - | STRAIGHT | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | 5.84 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.27 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | - | 0.331 inch | 1.5 A | CENTRONIC | 45 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | 500 Cycles | - | RECTANGULAR | - | BLACK | - | 15u inch | ||
![]() 59333-003LF FCI | In Stock | - | - | - | BOARD | POLYETHYLENE | LOCKING | LOCATING POSTS | 0.63 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 59333-003LF | - | STRAIGHT | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | 5.83 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | UL | COMMERCIAL | 2 | MIXED | 0.157 inch | MALE | 94V-0 | NO | 0.331 inch | 1.5 A | CENTRONIC | 45 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SOLDER | - | 1 | 1.4986 mm | 500 Cycles | - | RECTANGULAR | - | BLACK | 0.081 inch | 15u inch | ||
![]() 10013923-011 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10013923-011 | - | - | - | - | - | - | - | Active | 5.13 | No | - | No | EAR99 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69901-102 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYCARBONATE | LOCKING | - | 1.105 inch | TIN LEAD | NOT SPECIFIED | FCI | POLYCARBONATE | Amphenol FCi | 69901-102 | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.92 | No | e0 | No | - | TELECOM AND DATACOM CONNECTOR | 8 GROUND CONTACTS IN 1 ROW AVAILABLE, LATCH-N-LOK | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | 3 | RECTANGULAR | 0.705 inch | MALE | - | NO | 0.954 inch | 3 A | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | WHITE | 0.13 inch | - | ||
![]() 69273-004 FCI | In Stock | - | - | - | BOARD | POLYCARBONATE | - | - | 0.83 inch | TIN LEAD OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | POLYCARBONATE | Amphenol ICC | 69273-004 | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Active | 5.12 | No | e0 | - | - | TELECOM AND DATACOM CONNECTOR | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | 94V-0 | NO | 0.85 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.15 inch | 30u inch | ||
![]() 69901-104 FCI | In Stock | - | - | - | BOARD | POLYCARBONATE | LOCKING | - | 1.105 inch | TIN LEAD | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYCARBONATE | Amphenol FCi | 69901-104 | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | - | Active | 5.12 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | 8 GROUND CONTACTS IN 1 ROW AVAILABLE, LATCH-N-LOK | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | 3 | RECTANGULAR | 0.705 inch | MALE | - | NO | 0.954 inch | 3 A | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | BLACK | 0.13 inch | - | ||
![]() 69913-104 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYCARBONATE | LOCKING | - | 1.23 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | FCI | POLYCARBONATE | Amphenol FCi | 69913-104 | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | 5.88 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | 8 GROUND CONTACTS IN 1 ROW AVAILABLE, LATCH-N-LOK | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | CSA, UL | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | - | NO | 0.85 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | BLACK | 0.11 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | NOT SPECIFIED | BRASS | FCI | - | Amphenol FCi | 10077334-03505LF | 10077334 | RIGHT ANGLE | - | - | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | compliant | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | PEG | 0.669 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10089036-001JLF | 10089036 | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | 5.75 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 7 | 1.27 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.215 inch | FEMALE | - | - | 0.368 inch | 1.5 A | - | 15 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | 500 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10039748-001LF | 10039748 | STRAIGHT | - | - | - | - | LEAD FREE | Obsolete | 5.69 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | - | compliant | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - |