- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
FCI Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | GOLD (5) OVER NICKEL | - | FCI | - | Amphenol FCi | 10080211-0001LF | 10080211 | RIGHT ANGLE | - | - | - | - | LEAD FREE | Obsolete | 5.81 | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10017660-012LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYETHYLENE | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10058379-001LF | - | STRAIGHT | - | - | - | - | LEAD FREE | Active | 5.68 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 10092193-002LF | 10092193 | - | - | - | - | - | LEAD FREE | Obsolete | 5.84 | - | e4 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10035541-001LF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | LATCHED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 1.27 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10022676-002LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10045103-002LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10017660-002LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | POLYETHYLENE | LOCKING | 1.682 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10076579-001LF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.68 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.334 inch | FEMALE | 94V-0 | NO | 0.387 inch | 1.5 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | 1 | - | 500 Cycles | - | - | - | - | - | BLACK | S7P15 | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10045782-002LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10029364-111LF | - | - | - | - | - | - | - | Active | 5.68 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10010264-001 FCI | In Stock | - | - | - | - | ZINC ALLOY | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10010264-001 | 10010264 | - | - | - | - | - | - | Active | 5.69 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10031077-001 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 10031077-001 | 10031077 | STRAIGHT | - | 1 | - | - | - | Obsolete | 5.65 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 1.27 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD (60) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 10013923-004 FCI | In Stock | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10013923-004 | - | - | - | - | - | - | - | Active | 5.73 | No | - | No | EAR99 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69958-102 FCI | In Stock | - | - | - | BOARD | POLYCARBONATE | LOCKING | 0.805 inch | TIN LEAD | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYCARBONATE | Amphenol FCi | 69958-102 | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | - | Active | 5.12 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | UL | COMMERCIAL | 3 | RECTANGULAR | - | 0.543 inch | MALE | 94V-0 | NO | 0.81 inch | 3 A | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.1 inch | WHITE | - | 0.13 inch | - | ||
![]() 69693-109 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYCARBONATE | LOCKING | 0.905 inch | TIN LEAD | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYCARBONATE | Amphenol FCi | 69693-109 | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | - | Active | 5.12 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 GROUND CONTACTS IN 1 ROW AVAILABLE, SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | CSA, UL | COMMERCIAL | 3 | RECTANGULAR | - | 0.705 inch | MALE | 94V-0 | NO | 0.954 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 4.8928 N | 1.251 N | 0.1 inch | GRAY | - | 0.13 inch | 30u inch | ||
![]() 69913-107 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYCARBONATE | LOCKING | 1.23 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYCARBONATE | Amphenol FCi | 69913-107 | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Active | 5.12 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | 8 GROUND CONTACTS IN 1 ROW AVAILABLE, LATCH-N-LOK | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | CSA, UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.32 inch | MALE | - | NO | 0.85 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | GRAY | - | 0.11 inch | 30u inch | ||
![]() 69273-104 FCI | In Stock | - | - | - | BOARD | POLYCARBONATE | - | 0.83 inch | TIN LEAD OVER NICKEL | NOT SPECIFIED | FCI | POLYCARBONATE | Amphenol FCi | 69273-104 | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | 5.88 | No | e0 | No | EAR99 | TELECOM AND DATACOM CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | CSA, UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.32 inch | MALE | 94V-0 | NO | 0.85 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 0.11 inch | 30u inch | ||
![]() 69913-004 FCI | In Stock | - | - | - | BOARD | POLYCARBONATE | LOCKING | 1.23 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | AMPHENOL ICC | POLYCARBONATE | Amphenol ICC | 69913-004 | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Active | 5.12 | No | e0 | - | - | TELECOM AND DATACOM CONNECTOR | 8 GROUND CONTACTS IN 1 ROW AVAILABLE, LATCH-N-LOK | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | CSA, UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.32 inch | MALE | - | NO | 0.85 inch | 3 A | SQ PIN-SKT | 25 mΩ | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | BLACK | - | 0.15 inch | 30u inch | ||
![]() 10112626102L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |