- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
FCI Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74903-909LF FCI | In Stock | - | - | - | CABLE | BRASS | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYAMIDE | Amphenol FCi | 74903-909LF | - | - | - | - | - | - | LEAD FREE | Obsolete | 5.84 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72847-203LF FCI | In Stock | - | - | 9 Weeks | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 72847-203LF | - | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Active | 5.69 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72850-101LF FCI | In Stock | - | - | 10 Weeks | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 72850-101LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72841-203LF FCI | In Stock | - | - | 9 Weeks | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 72841-203LF | - | - | - | - | - | - | LEAD FREE | Active | 5.51 | Yes | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72845-201LF FCI | In Stock | - | - | - | PANEL | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 72845-201LF | - | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Active | 5.69 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72547-202LF FCI | In Stock | - | - | - | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 72547-202LF | 72547 | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.68 | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 72860-103LF FCI | In Stock | - | - | - | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | TIN | - | FCI | - | Amphenol FCi | 72860-103LF | 72860 | RIGHT ANGLE | - | - | - | - | LEAD FREE | Obsolete | 5.67 | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 72846-205LF FCI | In Stock | - | - | 6 Weeks | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 72846-205LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.68 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72850-703LF FCI | In Stock | - | - | 10 Weeks | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER | Amphenol FCi | 72850-703LF | - | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Active | 5.69 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74355-1092 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74355-1092 | - | - | - | - | - | - | - | Active | 5.12 | No | - | - | EAR99 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74355-0041 FCI | In Stock | - | - | - | BOARD | COPPER ALLOY | - | - | - | GOLD/GOLD FLASH OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | 74355-0041 | 74355 | RIGHT ANGLE | - | - | - | - | - | Active | 5.12 | No | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | POLARIZED, 4 GROUND CONTACTS AVAILABLE IN 1 ROW, SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | NICKEL PALLADIUM GOLD (30) OVER NICKEL/GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 74355-1041 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | COPPER ALLOY | - | - | - | GOLD/GOLD FLASH OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | POLYETHYLENE | Amphenol FCi | 74355-1041 | 74355 | RIGHT ANGLE | - | - | - | - | - | Obsolete | 5.71 | No | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | POLARIZED, 4 GROUND CONTACTS AVAILABLE IN 1 ROW, SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | NICKEL PALLADIUM GOLD (30) OVER NICKEL/GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 58442-003 FCI | In Stock | - | - | - | BOARD/CABLE | POLYETHYLENE | - | - | - | GOLD OVER NICKEL | - | FCI | - | Amphenol FCi | 58442-003 | 58442 | - | - | - | - | - | - | Active | 5.67 | - | e0 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | EYEMAX, LATCHED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | ||
![]() 52088-203LF FCI | In Stock | - | - | 10 Weeks | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 52088-203LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.69 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59333-023LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | POLYETHYLENE | LOCKING | LOCATING POSTS | 0.63 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 59333-023LF | - | STRAIGHT | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Active | 5.12 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | UL | COMMERCIAL | 2 | MIXED | - | 0.157 inch | MALE | 94V-0 | NO | 0.331 inch | 1.5 A | CENTRONIC | 45 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SOLDER | - | - | 1 | 1.4986 mm | 500 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | 0.081 inch | 3u inch | ||
![]() 52088-202LF FCI | In Stock | - | - | 10 Weeks | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 52088-202LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59334-003LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | 0.63 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 59334-003LF | - | STRAIGHT | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | 5.84 | Yes | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.27 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | - | 0.331 inch | 1.5 A | CENTRONIC | 45 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 500 Cycles | - | RECTANGULAR | 44.9248 N | - | - | BLACK | - | - | 15u inch | ||
![]() 59335-011LF FCI | In Stock | - | - | - | BOARD | POLYETHYLENE | LOCKING | SPLIT BOARD LOCK | 0.63 inch | GOLD | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 59335-011LF | - | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.27 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | NO | 0.368 inch | 1.5 A | CENTRONIC | 45 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 1 | - | 500 Cycles | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | - | 15u inch | ||
![]() 71292-101S FCI | In Stock | - | - | - | BOARD | LIQUID CRYSTAL POLYMER | LOCKING | EDGE MOUNT | 2.618 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 71292-101S | - | RIGHT ANGLE | - | 2 | 105 °C | -55 °C | - | Active | 5.69 | - | e0 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | TRAY PACKAGING | 8536.69.40.30 | Other Rectangular Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | - | compliant | - | CSA, UL | COMMERCIAL | - | - | - | 0.276 inch | MALE | 94V-0 | NO | 0.5 inch | 1 A | - | 15 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | 500VDC V | - | - | 500 Cycles | TIN LEAD (100) OVER NICKEL | RECTANGULAR | .8896 N | .139 N | 0.05 inch | BLACK | PREASSEM CONN | - | 30u inch | ||
![]() 59333-022LF FCI | In Stock | - | - | - | BOARD | POLYETHYLENE | LOCKING | SPLIT BOARD LOCK | 0.63 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 59333-022LF | - | STRAIGHT | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | 5.81 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | UL | COMMERCIAL | 2 | MIXED | - | 0.157 inch | MALE | 94V-0 | NO | 0.331 inch | 1.5 A | CENTRONIC | 45 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SOLDER | - | - | 1 | 1.4986 mm | 500 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | 0.081 inch | 3u inch |