- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Finish Mating
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
FCI Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | - | 1.801 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10120818-002LF | - | STRAIGHT | ONE | - | 55 °C | - | - | Active | 5.68 | Yes | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.216 inch | MALE | - | - | 0.411 inch | - | HYBRID | 30 mΩ | 1000000000 Ω | - | RECEPTACLE | SOLDER | - | 1 | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | 24.9088 N | 4.8928 N | - | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10045105-001LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 1.27 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | GOLD (30) OVER NICKEL (100) | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | 10111238-001LF | 10111238 | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.69 | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL (100) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10112627-102LF | - | - | - | - | - | - | - | Obsolete | 5.83 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 10044002-003LF | - | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | 2.3 | Yes | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 1.27 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10031193-001LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.24 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 1.27 MM | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 10021737-002 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10053673-002 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100388-002 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100388-013 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74355-0092 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74355-0092 | - | - | - | - | - | - | - | Active | 5.12 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72763-001LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10112627102L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10112628102L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72825-001LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91488-241 FCI | In Stock | - | - | - | CABLE | BRASS | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYAMIDE | Amphenol FCi | 91488-241 | - | - | - | - | - | - | - | Obsolete | 5.92 | No | - | No | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78097-102LF FCI | In Stock | - | - | - | BOARD | POLYETHYLENE | LOCKING | PEG | 0.655 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 78097-102LF | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | 5.81 | Yes | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | LOW PROFILE, SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | CSA, UL | COMMERCIAL | 3 | STAGGERED | - | 0.536 inch | MALE | 94V-0 | NO | - | 3 A | RND PIN-SKT | 35 mΩ | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 1 | 2.54 mm | 1000 Cycles | - | RECTANGULAR | - | - | 0.1 inch | WHITE | 0.13 inch | 30u inch | ||
![]() 10010263-001 FCI | In Stock | - | - | - | - | ZINC ALLOY | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10010263-001 | 10010263 | - | - | - | - | - | - | Active | 5.69 | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | LATCHED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74355-102 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74355-102 | - | - | - | - | - | - | - | Active | 5.12 | No | - | - | EAR99 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74355-1071 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74355-1071 | - | - | - | - | - | - | - | Active | 5.12 | No | - | - | EAR99 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |