- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Weight | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Case Code (Metric) | Number Of PCB Rows | Case Code (Imperial) | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Number of Resistors | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Evaluation Kit | Contact Arrangement | Terminal Length | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | BOARD | STEEL | - | M3 | INSERT | 1.213 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | CD15S13E4RL09LF | PCB | RIGHT ANGLE | - | 3 | 125 °C | -55 °C | LEAD FREE | Active | 5.69 | Yes | Yes | 1/E | - | - | n/a | - | e3 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3,81 mm | 15 | 2.286 mm | compliant | NICKEL | UL | COMMERCIAL | - | 3 | - | STAGGERED | 0.495 inch | FEMALE | 94V-0 | NO | 0.611 inch | 5 A | RND PIN-SKT | 10 mΩ | - | n/a | - | - | - | SOLDER | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | - | - | - | BLACK | - | - | 0.079 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | BOARD | STEEL | - | #4-40 | INSERT | 1.541 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | CD26S13M6RX12LF | PCB | RIGHT ANGLE | - | 3 | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | Yes | Yes | 2/A | - | - | n/a | - | e3 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3,81 mm | 26 | 2.286 mm | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | - | 3 | - | STAGGERED | 0.495 inch | FEMALE | 94V-0 | NO | 0.611 inch | 5 A | RND PIN-SKT | 10 mΩ | - | n/a | - | - | - | SOLDER | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 3.336 N | .3058 N | - | BLACK | - | - | 0.125 inch | - | - | - | - | ||
![]() DBM25S743 FCI | In Stock | - | - | - | - | - | - | BOARD AND PANEL | STEEL | 453.59237 mg | LOCKING | - | 2.073 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBM25S743 | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Active | 5.7 | Compliant | - | 3/B | - | Bulk | - | - | e4 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 2.7686 mm | compliant | CADMIUM | UL | COMMERCIAL | - | 2 | - | STAGGERED | 0.494 inch | FEMALE | 94V-0 | NO | 0.429 inch | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | - | SOLDER | - | 2.8448 mm | - | GOLD OVER NICKEL | - | STAGGERED | - | - | 0.112 inch | - | - | - | 0.157 inch | - | - | - | - | ||
![]() DBMS25SN FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBO13W3P300G30LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Non-Compliant | Yes | 3/B | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | - | compliant | COPPER TIN | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | Pure Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | - | - | BOARD AND PANEL | STEEL | - | #4-40 | THREADED INSERT | 1.198 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEO2V2S81C5M40LF | - | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | LEAD FREE | Active | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | compliant | COPPER TIN | UL | COMMERCIAL | - | - | - | - | 0.494 inch | FEMALE | 94V-0 | NO | 0.578 inch | - | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | - | - | PRESS FIT | - | - | 200 Cycles | - | - | - | - | - | - | - | - | S0P2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | Surface Mount | BOARD | STEEL | 16.187578 mg | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBO5W5S700G30LF | - | - | - | - | - | - | LEAD FREE | Active | 5.69 | Compliant | Yes | 3/B | 25 V | Tape & Reel | - | 0.1 % | e3 | 2 | Solder | - | 15 ppm/°C | D SUBMINIATURE CONNECTOR | 374 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | compliant | COPPER TIN | - | - | 3216 | - | 1206 | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | Compliant | SOLDER | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | 1 | - | - | - | - | - | - | - | - | 550 µm | 3.05 mm | 1.55 mm | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBO5W5S300H30LF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | - | Yes | 3/B | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 5 | - | compliant | COPPER TIN | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | - | - | - | BOARD AND PANEL | STEEL | - | LOCKING | - | 1.548 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYETHYLENE | Amphenol FCi | 10070158-00419XLF | - | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | 2.23 | Compliant | Yes | - | - | Bulk | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 4 | - | compliant | NICKEL | - | COMMERCIAL | - | - | - | - | 0.489 inch | MALE | - | NO | 0.52 inch | 0.375 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | - | - | RECEPTACLE | - | SOLDER | 1400VAC V | - | 200 Cycles | - | - | - | - | - | - | - | Yes | S2P2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |