- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | STEEL | M3 | LOCKING | 1.541 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D15P33E4GL00LF | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.53 | Yes | 2/A | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | 0.495 inch | MALE | 94V-0 | NO | 0.496 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 0.108 inch | RECEPTACLE | SOLDER | 1400VAC V | 1.4732 mm | - | STAGGERED | 4.8928 N | .29746 N | - | - | 0.125 inch | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD AND PANEL | STEEL | LOCKING | - | 1.213 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D09P13A4PA00LF | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.24 | Yes | 1/E | e3 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | MALE | - | NO | 0.577 inch | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | SOLDER | 1400VAC V | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 4.8928 N | .3058 N | 0.112 inch | BLACK | 0.114 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD AND PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DCM21WA4S300N | - | - | - | - | - | - | Active | 5.54 | No | 4/C | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | - | compliant | CADMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DCM27W2P500MN | - | - | - | - | - | - | Active | 5.78 | No | 4/C | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 25 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PANEL | STEEL | - | - | - | GOLD OVER NICKEL | BRASS | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBL13W3PA00LF | D | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DC21WA4PA00LF | - | - | - | - | - | ROHS COMPLIANT | Active | 2.23 | Yes | 4/C | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBM13W3P500CN | - | - | - | - | - | - | Active | 5.69 | No | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 10 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() DA15S564GTLF FCI | In Stock | - | - | 11 Weeks | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DA15S564GTLF | - | - | - | - | - | LEAD FREE | Active | 2.23 | Yes | 2/A | e3 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() DBM17W2P300N FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DBM17W2P300N | - | - | - | - | - | - | Active | 5.55 | - | 3/B | e4 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() DE09S564TLF FCI | In Stock | - | - | 6 Weeks | BOARD | STEEL | LOCKING | - | 1.213 inch | GOLD OVER NICKEL/GOLD FLASH OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DE09S564TLF | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.02 | Yes | 1/E | e3 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.509 inch | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.108 inch | PLUG | SOLDER | 1400VAC V | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 5.004 N | .3058 N | 0.112 inch | - | - | - | ||
![]() DBML25P500M FCI | In Stock | - | - | 19 Weeks | BOARD | STEEL | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DBML25P500M | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Active | 5.55 | - | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.7686 mm | compliant | CADMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | - | MALE | 94V-0 | NO | - | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | 0.109 inch | - | SOLDER | - | 2.8448 mm | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | - | 0.157 inch | - | ||
![]() DBMF25P300 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBMF25P300 | - | - | - | - | - | - | Active | 5.55 | - | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() DAM15S500M FCI | In Stock | - | - | - | BOARD | STEEL | LOCKING | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAM15S500M | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Active | 5.55 | No | 2/A | e4 | No | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7686 mm | compliant | CADMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | - | FEMALE | 94V-0 | NO | - | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | 0.109 inch | SOCKET | SOLDER | - | 2.8448 mm | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | - | 0.157 inch | - | ||
![]() DBMF25P400 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBMF25P400 | - | - | - | - | - | - | Active | 5.55 | - | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | WIRE WRAP | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() DEMV09P500 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | BRASS | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DEMV09P500 | DM | - | - | - | - | - | Active | 5.5 | No | 1/E | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() DD50P864LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBML25P300 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBML25P300 | - | - | - | - | - | - | Active | 5.55 | - | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() DCM37S343 FCI | In Stock | - | - | - | BOARD | STEEL | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DCM37S343 | - | STRAIGHT | 2 | 125 °C | -55 °C | - | Active | 5.55 | - | 4/C | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | CADMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | - | FEMALE | 94V-0 | NO | - | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | 0.109 inch | - | SOLDER | - | 2.8448 mm | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | - | 0.201 inch | - |